The ISL78235 is a highly efficient, monolithic, synchronous step-down DC/DC converter that can deliver 5A of continuous output current from a 2.7V to 5.5V input supply. The device uses peak current mode control architecture to achieve very low duty cycle operation at high frequency with fast transient response and excellent loop stability.
The ISL78235 integrates a low ON-resistance P-channel (35mO, typical) high-side FET and N-channel (11mO, typical) low-side FET to maximize efficiency and minimize external component count. The 100% duty cycle operation allows less than 250mV dropout voltage at 5A output current. The operating frequency of the Pulse Width Modulator (PWM) is adjustable from 500kHz to 4MHz. The default switching frequency of 2MHz is set by connecting the FS pin high.
The ISL78235 can be configured for discontinuous (PFM) or forced continuous (PWM) operation at light load. Forced continuous operation reduces noise and RF interference, while discontinuous mode provides higher efficiency by reducing switching losses at light loads.
Fault protection is provided by internal hiccup mode current limiting during short-circuit and overcurrent conditions. The device also integrates output overvoltage and over-temperature protections. A power-good monitor indicates when the output is in regulation. The ISL78235 offers a 1ms Power-Good (PG) timer at power-up.
When in shutdown, the ISL78235 discharges the output capacitor through an internal 100O soft-stop switch. Other features include internal fixed or adjustable soft-start and internal/external compensation.
The ISL78235 is available in a 3mmx3mm 16 Ld Thin Quad Flat No-lead (TQFN) Pb-free package and in a 5mmx5mm 16 Ld Wettable Flank Quad Flat No-Lead (WFQFN) package with an exposed pad for improved thermal performance. The ISL78235 is rated to operate across the temperature range of -40°C to +105°C in the 3mmx3mm package and -40°C to +125°C in the 5mmx5mm pa
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 5A 16-VQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 5A 16-VQFN Exposed Pad
IC REG BUCK ADJ 5A 16QFN
IC REG BUCK ADJ 5A 16WFQFN
Switching Voltage Regulators ISL78235AARZ Auto 5A Synchronous Buck Re
| Renesas Electronics Corporation | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL78235AARZ-T | ISL78235AARZ-T-ND | ISL78235AARZ-T | ISL78235AARZ-T | ISL78235AARZ-T | ISL78235AARZ-T |
| Product Name | 5A Automotive Synchronous Buck Regulator | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | ||||
| Package Type | Other; QFN | Other; 16-VQFN Exposed Pad | Other; 16-VQFN Exposed Pad | |||
| Special Features | Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 5.5 volts | 0.6000 to 5.5 volts | 0.6000 to 5.5 volts | 0.6000 volts | ||
| IOUT | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps |