Renesas Electronics Corporation Dc-Dc Converter, Buck, Adjustable, 4.2Mhz, Tqfn-16; Topology Renesas ISL78234ARZ

Description
DC-DC CONVERTER, BUCK, ADJUSTABLE, 4.2MHZ, TQFN-16; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TQFN; No. of Pins:16Pins; Output Current:4ARoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, BUCK, ADJUSTABLE, 4.2MHZ, TQFN-16; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TQFN; No. of Pins:16Pins; Output Current:4ARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, Buck, Adjustable, 4.2Mhz, Tqfn-16; Topology Renesas - 27X7180 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Buck, Adjustable, 4.2Mhz, Tqfn-16; Topology Renesas
27X7180
Dc-Dc Converter, Buck, Adjustable, 4.2Mhz, Tqfn-16; Topology Renesas 27X7180
DC-DC CONVERTER, BUCK, ADJUSTABLE, 4.2MHZ, TQFN-16; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TQFN; No. of Pins:16Pins; Output Current:4ARoHS Compliant: Yes

DC-DC CONVERTER, BUCK, ADJUSTABLE, 4.2MHZ, TQFN-16; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TQFN; No. of Pins:16Pins; Output Current:4ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 27X7180
Product Name Dc-Dc Converter, Buck, Adjustable, 4.2Mhz, Tqfn-16; Topology Renesas
Input Voltage 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details