The ISL78233, ISL78234 are highly efficient, monolithic, synchronous step-down DC/DC converters that can deliver 3A (ISL78233), or 4A (ISL78234) of continuous output current from a 2.7V to 5.5V input supply. The devices use current mode control architecture to deliver a very low duty cycle operation at high frequency with fast transient response and excellent loop stability.
The ISL78233, ISL78234 integrate a very low ON-resistance P-channel (35mO) high-side FET and N-channel (11mO) low-side FET to maximize efficiency and minimize external component count. The 100% duty-cycle operation allows less than 200mV dropout voltage at 4A output current. The operation frequency of the Pulse-Width Modulator (PWM) is adjustable from 500kHz to 4MHz. The default switching frequency of 2MHz is set by connecting the FS pin high.
The ISL78233, ISL78234 can be configured for discontinuous or forced continuous operation at light load. Forced continuous operation reduces noise and RF interference, while discontinuous mode provides higher efficiency by reducing switching losses at light loads.
Fault protection is provided by internal Hiccup mode current limiting during short-circuit and overcurrent conditions. Other protection, such as overvoltage and over-temperature are also integrated into the device. A power-good output voltage monitor indicates when the output is in regulation.
The ISL78233, ISL78234 offers a 1ms Power-Good (PG) timer at power-up. When in shutdown, the ISL78233, ISL78234 discharges the output capacitor through an internal soft-stop switch. Other features include internal fixed or adjustable soft-start and internal/external compensation.
The ISL78233, ISL78234 is available in a 3mmx3mm 16 Ld Thin Quad Flat (TQFN) Pb-free package and in a 5mmx5mm 16 Ld Wettable Flank Quad Flat No-Lead (WFQFN) package with an exposed pad for improved thermal performance. The ISL78233, ISL78234 are rated to operate across the temperature ra
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 16-VQFN Exposed Pad
IC REG BUCK ADJ 4A 16WFQFN
Switching Voltage Regulators ISL78233AARZ Auto 4A Synchronous Buck Re
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 16-VQFN Exposed Pad
IC REG BUCK ADJ 4A 16WFQFN
| Renesas Electronics Corporation | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL78234AARZ-T | ISL78234AARZ-T-ND | ISL78234AARZ-T | ISL78234AARZ-T | ISL78234AARZ-T | ISL78234AARZ-T |
| Product Name | 4A Compact Synchronous Buck Regulator | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Package Type | Other; QFN | Other; 16-VQFN Exposed Pad | Other; 16-VQFN Exposed Pad | |||
| Special Features | Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 5.5 volts | 0.6000 to 5.5 volts | 0.6000 volts | 0.6000 to 5.5 volts | ||
| IOUT | 4 amps | 4 amps | 4 amps | 4 amps | 4 amps |