Renesas Electronics Corporation Dc-Dc Converter, Buck, Adjustable, 4.2Mhz, Tqfn-16; Topology Renesas ISL78233ARZ

Description
DC-DC CONVERTER, BUCK, ADJUSTABLE, 4.2MHZ, TQFN-16; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TQFN; No. of Pins:16Pins; Output Current:3ARoHS Compliant: Yes
Description
DC-DC CONVERTER, BUCK, ADJUSTABLE, 4.2MHZ, TQFN-16; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TQFN; No. of Pins:16Pins; Output Current:3ARoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, Buck, Adjustable, 4.2Mhz, Tqfn-16; Topology Renesas - 27X7178 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Buck, Adjustable, 4.2Mhz, Tqfn-16; Topology Renesas
27X7178
Dc-Dc Converter, Buck, Adjustable, 4.2Mhz, Tqfn-16; Topology Renesas 27X7178
DC-DC CONVERTER, BUCK, ADJUSTABLE, 4.2MHZ, TQFN-16; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TQFN; No. of Pins:16Pins; Output Current:3ARoHS Compliant: Yes

DC-DC CONVERTER, BUCK, ADJUSTABLE, 4.2MHZ, TQFN-16; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TQFN; No. of Pins:16Pins; Output Current:3ARoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 27X7178
Product Name Dc-Dc Converter, Buck, Adjustable, 4.2Mhz, Tqfn-16; Topology Renesas
Input Voltage 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Wall Mount Vultge Stabilizer Regulator 220V 380V AVR 3000va 10000va 50000va - No.1601438453629 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details