Renesas Electronics Corporation Dc-Dc Converter, Buck, Adjustable, 4.2Mhz, Tqfn-16, Full Reel; Topology Renesas ISL78233ARZ-T

Description
DC-DC CONVERTER, BUCK, ADJUSTABLE, 4.2MHZ, TQFN-16, FULL REEL; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TQFN; No. of Pins:16Pins RoHS Compliant: Yes
Description
DC-DC CONVERTER, BUCK, ADJUSTABLE, 4.2MHZ, TQFN-16, FULL REEL; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TQFN; No. of Pins:16Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, Buck, Adjustable, 4.2Mhz, Tqfn-16, Full Reel; Topology Renesas - 27X7179 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Buck, Adjustable, 4.2Mhz, Tqfn-16, Full Reel; Topology Renesas
27X7179
Dc-Dc Converter, Buck, Adjustable, 4.2Mhz, Tqfn-16, Full Reel; Topology Renesas 27X7179
DC-DC CONVERTER, BUCK, ADJUSTABLE, 4.2MHZ, TQFN-16, FULL REEL; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TQFN; No. of Pins:16Pins RoHS Compliant: Yes

DC-DC CONVERTER, BUCK, ADJUSTABLE, 4.2MHZ, TQFN-16, FULL REEL; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TQFN; No. of Pins:16Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 27X7179
Product Name Dc-Dc Converter, Buck, Adjustable, 4.2Mhz, Tqfn-16, Full Reel; Topology Renesas
Input Voltage 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Smart 10KVA 15KVA 30KVA 40KVA 60 KVA AVR Automatic Voltage Regulator 3 Phase Voltage Regulators/Stabilizers - No.1601416033995 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1074QK - Micross Components, Inc.
Micross Components, Inc.
View Details