The ISL78229 is an automotive grade (AEC-Q100 Grade 1), 2-phase 55V synchronous boost controller that simplifies the design of high power boost applications. It integrates strong half-bridge drivers, an analog/digital tracking input, comprehensive protection functions, and a PMBus interface for added control and telemetry.
The ISL78229 enables a simple, modular design for systems requiring power and thermal scalability. It offers peak-current mode control for fast line response and simple compensation. Its synchronous 2-phase architecture enables it to support higher current while reducing the size of input and output capacitors. The integrated drivers feature programmable adaptive dead time control, offering flexibility in power stage design. The ISL78229 offers a 90° output clock and supports 1-, 2-, and 4-phases.
The ISL78229 offers a highly robust solution for the most demanding environments. Its unique soft-start control prevents large negative current even in extreme cases, such as a restart under high output pre-bias on high volume capacitances. It also offers two levels of cycle-by-cycle OCP, average current limiting, input OVP, output UVP/OVP, and internal OTP. A thermistor input provides external OTP for the power-stage elements. In the event of a fault, the ISL78229 offers individually programmable latch-off or hiccup recovery for each fault type.
Also integrated are several functions that ease system design. A unique tracking input controls the output voltage, allowing it to track either a digital duty cycle (PWM) signal or an analog reference. The ISL78229 provides input average current limiting so the system can deliver transient bursts of high load current while limiting the average current to avoid overheating. The ISL78229 PMBus interface provides fault reporting, telemetry, and system control to support functional safety qualification.
IC REG CTRLR BOOST PMBUS 40WQFN Product overview: ISL78229ARZ from Renesas Electronics Corporation is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, Boost DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-ISL78229ARZ can be used for catalog matching and distributor lookup.
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | ISL78229ARZ | 715-ISL78229ARZ |
| Product Name | 2-Phase Boost Controller with Drivers and I2C/PMBus™ | Boost DC-DC Converter IC |
| Package Type | Other; WFQFN40 | Other; Tube |
| Output Voltage | 5 to 55 volts | 5 to 55 volts |
| Input Voltage | 5 to 55 volts |