Boost Regulator Positive Output Step-Up I²C, PMBus DC-DC Controller IC 40-QFN (6x6)
Boost Regulator Positive Output Step-Up I²C, PMBus DC-DC Controller IC 40-QFN (6x6)
Boost Regulator Positive Output Step-Up I²C, PMBus DC-DC Controller IC 40-QFN (6x6)
Boost Regulator Positive Output Step-Up I²C, PMBus DC-DC Controller IC 40-QFN (6x6)
IC REG CTRLR BOOST PMBUS 40WFQFN
Switching Controllers ISL78229ARZ AUTOMOTIVE GRADE - 2 phase boost controller 6x6
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL78229ARZ-T7ATR-ND | ISL78229ARZ-T7A | ISL78229ARZ-T7A | ISL78229ARZ-T7A |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Boost | |||
| Package Type | Other; 40-VFQFN Exposed Pad | Other; 40-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification | Enable, Frequency Control, Phase Control, Power Good, Soft Start, Tracking | ||
| fsw | 50 to 1100 kHz | 50 to 1100 kHz | 50 to 1100 kHz | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |