Manufacturer: Renesas Electronics America
Win Source Part Number: 875777-ISL78227ARZ
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Boost Regulator Positive Output Step-Up - DC-DC Controller IC 32-QFN (5x5)
Package: 32-VFQFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Supply Voltage: 5V ~ 55V
Family Name: ISL78227
Categories: Integrated Circuits (ICs)
Case / Package: 32-QFN (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Boost Regulator Positive Output Step-Up DC-DC Controller IC 32-QFN (5x5)
Boost Regulator Positive Output Step-Up DC-DC Controller IC 32-QFN (5x5)
IC REG CTRLR BOOST 32WQFN
Switching Controllers ISL78227ARZ AUTOMOTI VE GRADE - 2 phase b
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 875777-ISL78227ARZ | ISL78227ARZ-ND | ISL78227ARZ | ISL78227ARZ | ISL78227ARZ |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL78227ARZ | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers |
| Package Type | Other; 32-QFN (5x5) | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Configuration / Function | Boost | ||||
| Special Features | Synchronous Rectification | Dead Time Control, Enable, Frequency Control, Phase Control, Power Good, Soft Start, Tracking | |||
| fsw | 50 to 1100 kHz | 50 to 1100 kHz | 50 to 1100 kHz |