Boost Regulator Positive Output Step-Up DC-DC Controller IC 32-QFN (5x5)
Boost Regulator Positive Output Step-Up DC-DC Controller IC 32-QFN (5x5)
Switching Controllers ISL78227ARZ AUTOMOTI VE GRADE - 2 phase b
IC REG CTRLR BOOST 32WQFN
IC REG CTRLR BOOST 32WQFN
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL78227ARZ-T-ND | ISL78227ARZ-T | ISL78227ARZ-T | ISL78227ARZ-T | ISL78227ARZ-T |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Boost | Boost | |||
| Package Type | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification | Dead Time Control, Enable, Frequency Control, Phase Control, Power Good, Soft Start, Tracking | Multiple Outputs | ||
| fsw | 50 to 1100 kHz | 50 to 1100 kHz | 50 to 1100 kHz | 50 kHz | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |