Manufacturer: Renesas Electronics America
Win Source Part Number: 875776-ISL78226ANZ
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Boost, Buck, Flyback Regulator Positive and Negative Output Step-Up, Step-Down, Step-Up/Step-Down I²C, PMBus DC-DC Controller IC 64-TQFP-EP (10x10)
Package: 64-TQFP Exposed Pad
Package: Tray
Mounting: Surface Mount
Supply Voltage: 6V ~ 64V
Family Name: ISL78226
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP-EP (10x10)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Boost, Buck, Flyback Regulator Positive and Negative Output Step-Up, Step-Down, Step-Up/Step-Down I²C, PMBus DC-DC Controller IC 64-TQFP-EP (10x10)
Boost, Buck, Flyback Regulator Positive and Negative Output Step-Up, Step-Down, Step-Up/Step-Down I²C, PMBus DC-DC Controller IC 64-TQFP-EP (10x10)
Switching Controllers ISL78226ANZ Automotive 6 Phase Bi-directional Buck/Boost DC
ISL78226ANZ AUTOMOTIVE 6 PHASE B
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 875776-ISL78226ANZ | ISL78226ANZ-ND | ISL78226ANZ | ISL78226ANZ | ISL78226ANZ |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL78226ANZ | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Package Type | QFP; Other; 64-TQFP-EP (10x10) | Other; 64-TQFP Exposed Pad | Other; 64-TQFP Exposed Pad | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Configuration / Function | Buck | ||||
| Special Features | Synchronous Rectification | Internal Current Limit; Current Limit, Enable, Frequency Control, Phase Control, Power Good, Power On Reset, Soft Start | |||
| fsw | 100 kHz | 100 kHz | 100 kHz |