Boost, Buck, Flyback Regulator Positive and Negative Output Step-Up, Step-Down, Step-Up/Step-Down I²C, PMBus DC-DC Controller IC 64-TQFP-EP (10x10)
ISL78226ANZ AUTOMOTIVE 6 PHASE B
Switching Controllers ISL78226ANZ Automotive 6 Phase Bi-directional Buck/Boost DC
Boost, Buck, Flyback Regulator Positive and Negative Output Step-Up, Step-Down, Step-Up/Step-Down I²C, PMBus DC-DC Controller IC 64-TQFP-EP (10x10)
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL78226ANZ-T-ND | ISL78226ANZ-T | ISL78226ANZ-T | ISL78226ANZ-T |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | |||
| Package Type | Other; 64-TQFP Exposed Pad | Other; 64-TQFP Exposed Pad | ||
| Special Features | Synchronous Rectification | Internal Current Limit; Current Limit, Enable, Frequency Control, Phase Control, Power Good, Power On Reset, Soft Start | ||
| fsw | 100 kHz | 100 kHz | 100 kHz | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |