Boost Regulator Positive Output Step-Up DC-DC Controller IC 44-MQFP (10x10)
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 814014-ISL78225ANEZ
Packaging: Tray
Output Type: Transistor Driver
Function: Step-Up
Topology: Boost
Frequency - Switching: 75kHz ~ 1MHz
Control Features: Enable, Frequency Control, Power Good, Soft Start
Number of Outputs: 4
Output Configuration: Positive
Synchronous Rectifier: No
Output Phases: 4
Clock Sync: Yes
Supplier Device Package: 44-MQFP (10x10)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 44-TQFP Exposed Pad
Duty Cycle (Maximum): 91.7%
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Part Number Series: ISL78225
Voltage - Supply (Vcc/Vdd): 4.75V ~ 5.25V
IC REG CTRLR BOOST 44TQFP
Boost Regulator Positive Output Step-Up DC-DC Controller IC 44-MQFP (10x10)
Switching Controllers ISL78225ANEZ Automotive Grade 4-Phase Boost PWM Controller
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL78225ANEZ-ND | 814014-ISL78225ANEZ | ISL78225ANEZ | ISL78225ANEZ | ISL78225ANEZ |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL78225ANEZ | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Boost | Boost | |||
| Package Type | QFP; Other; 44-QFP | QFP; Other; 44-TQFP Exposed Pad | Other; 44-QFP | ||
| fsw | 75 to 1000 kHz | 75 to 1000 kHz | 75 to 1000 kHz | 75 to 1000 kHz | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver |