Boost Regulator Positive Output Step-Up DC-DC Controller IC 44-MQFP (10x10)
Manufacturer: Renesas Electronics America
Win Source Part Number: 921951-ISL78225ANEZ-
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Boost Regulator Positive Output Step-Up - DC-DC Controller IC 44-MQFP (10x10)
Package: 44-QFP
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 4.75V ~ 5.25V
Family Name: ISL78225
Categories: Integrated Circuits (ICs)
Case / Package: 44-MQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Switching Controllers AUTO GRD 4-PHS BOOST PWM CNTRLR 44LD TQFP
IC REG CTRLR BOOST 44TQFP
Boost Regulator Positive Output Step-Up DC-DC Controller IC 44-MQFP (10x10)
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL78225ANEZ-T-ND | 921951-ISL78225ANEZ-T | ISL78225ANEZ-T | ISL78225ANEZ-T | ISL78225ANEZ-T |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL78225ANEZ-T | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Boost | ||||
| Package Type | QFP; Other; 44-QFP | QFP; Other; 44-MQFP (10x10) | Other; 44-QFP | ||
| fsw | 75 to 1000 kHz | 75 to 1000 kHz | 75 to 1000 kHz | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Special Features | Enable, Frequency Control, Power Good, Soft Start |