Flyback Regulator Positive Output Step-Up/Step-Down PMBus DC-DC Controller IC 64-TQFP-EP (10x10)
AUTO 4 PHASE BI-DIRECTIONAL BUCK
Switching Controllers ISL78224ANZ Automotive 4 Phase Bi-directional Buck/Boost DC
AUTO 4 PHASE BI-DIRECTIONAL BUCK
Flyback Regulator Positive Output Step-Up/Step-Down PMBus DC-DC Controller IC 64-TQFP-EP (10x10)
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 20-ISL78224ANZ-ND | ISL78224ANZ | ISL78224ANZ | ISL78224ANZ | ISL78224ANZ |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Package Type | Other; 64-TQFP Exposed Pad | QFP | Other; 64-TQFP Exposed Pad | ||
| Special Features | Synchronous Rectification | Internal Current Limit; Current Limit, Enable | |||
| fsw | 100 to 750 kHz | 100 to 750 kHz | 100 to 750 kHz | 100 to 750 kHz | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |