Renesas Electronics Corporation DC DC Switching Controllers ISL78224ANZ-T

Description
Flyback Regulator Positive Output Step-Up/Step-Down PMBus DC-DC Controller IC 64-TQFP-EP (10x10)
Request a Quote
Description
Flyback Regulator Positive Output Step-Up/Step-Down PMBus DC-DC Controller IC 64-TQFP-EP (10x10)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL78224ANZ-T is a 4-phase, bidirectional synchronous PWM controller designed for power conversion between 12V and 48V buses, capable of handling up to 3kW with greater than 95% efficiency. This controller supports both Buck and Boost configurations, allowing for a compact design with fewer components. Its multiphase architecture utilizes interleaved timing to reduce input and output ripple, which minimizes the need for additional capacitors and lowers overall component costs. The device features a master/slave architecture that allows for scalability by enabling multiple ISL78224 controllers to operate in parallel. It includes a dual-output Flyback controller that provides a 12V supply for FET drivers and a 6V supply for the controller itself, along with a 200mA auxiliary linear regulator for microcontrollers or interface devices. The PMBus interface facilitates system control and diagnostics, supporting programmable operating modes, voltage and current limits, and fault response mechanisms. Applications for the ISL78224ANZ-T include automotive bidirectional DC/DC converters, smart grid systems, and backup battery converters. The product is housed in a 64-lead TQFP package with an exposed pad for thermal management and is rated for operation in a temperature range of -40 to +125 degrees Celsius.

Datasheet Summary
Powered by GS/AI

The ISL78224ANZ-T is a 4-phase, bidirectional synchronous PWM controller designed for power conversion between 12V and 48V buses, capable of handling up to 3kW with greater than 95% efficiency. This controller supports both Buck and Boost configurations, allowing for a compact design with fewer components. Its multiphase architecture utilizes interleaved timing to reduce input and output ripple, which minimizes the need for additional capacitors and lowers overall component costs. The device features a master/slave architecture that allows for scalability by enabling multiple ISL78224 controllers to operate in parallel. It includes a dual-output Flyback controller that provides a 12V supply for FET drivers and a 6V supply for the controller itself, along with a 200mA auxiliary linear regulator for microcontrollers or interface devices. The PMBus interface facilitates system control and diagnostics, supporting programmable operating modes, voltage and current limits, and fault response mechanisms. Applications for the ISL78224ANZ-T include automotive bidirectional DC/DC converters, smart grid systems, and backup battery converters. The product is housed in a 64-lead TQFP package with an exposed pad for thermal management and is rated for operation in a temperature range of -40 to +125 degrees Celsius.

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - 20-ISL78224ANZ-TTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
20-ISL78224ANZ-TTR-ND
DC DC Switching Controllers 20-ISL78224ANZ-TTR-ND
Flyback Regulator Positive Output Step-Up/Step-Down PMBus DC-DC Controller IC 64-TQFP-EP (10x10)

Flyback Regulator Positive Output Step-Up/Step-Down PMBus DC-DC Controller IC 64-TQFP-EP (10x10)

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - ISL78224ANZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
ISL78224ANZ-T
PMIC - Voltage Regulators - DC DC Switching Controllers ISL78224ANZ-T
AUTO 4 PHASE BI-DIRECTIONAL BUCK

AUTO 4 PHASE BI-DIRECTIONAL BUCK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
ISL78224ANZ-T
Switching Controllers ISL78224ANZ-T
Switching Controllers ISL78224ANZ Automotive 4 Phase Bi-directional Buck/Boost DC

Switching Controllers ISL78224ANZ Automotive 4 Phase Bi-directional Buck/Boost DC

Buy Now Datasheet
DC DC Switching Controllers - ISL78224ANZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
ISL78224ANZ-T
DC DC Switching Controllers ISL78224ANZ-T
Flyback Regulator Positive Output Step-Up/Step-Down PMBus DC-DC Controller IC 64-TQFP-EP (10x10)

Flyback Regulator Positive Output Step-Up/Step-Down PMBus DC-DC Controller IC 64-TQFP-EP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 20-ISL78224ANZ-TTR-ND ISL78224ANZ-T ISL78224ANZ-T ISL78224ANZ-T
Product Name DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers Switching Controllers DC DC Switching Controllers
Package Type Other; 64-TQFP Exposed Pad Other; 64-TQFP Exposed Pad
Special Features Synchronous Rectification Internal Current Limit; Current Limit, Enable
fsw 100 to 750 kHz 100 to 750 kHz 100 to 750 kHz
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data