The ISL78223AAZ is a high-performance Zero Voltage Switching (ZVS) full-bridge PWM controller designed for efficient power management in various applications. It operates by driving the upper bridge FETs at a fixed 50% duty cycle while modulating the lower bridge FETs with adjustable resonant switching delays. This controller supports both voltage and current mode control, featuring average current monitoring for limiting and sharing, as well as soft-start functionality. Key features include adjustable resonant delay for ZVS operation, complemented PWM outputs for synchronous rectifier control, and an adjustable oscillator frequency of up to 2MHz. The device also incorporates internal over-temperature protection, supply undervoltage lockout (UVLO), and fast current sense to output delay. It is rated for an automotive temperature range of -40°C to +105°C, making it suitable for demanding environments. The ISL78223AAZ is applicable in ZVS full-bridge converters, telecom and datacom power systems, wireless base station power, file server power, and industrial power systems. Its design emphasizes precision control and efficiency, making it a viable option for engineers seeking reliable DC-DC conversion solutions.
Full-Bridge Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 20-QSOP
Switching Controllers ZVS Full Bridge PWM Controller Adj Rect.
IC REG CTRLR FULL-BRIDGE 20QSOP
Full-Bridge Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 20-QSOP
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL78223AAZ-ND | ISL78223AAZ | ISL78223AAZ | ISL78223AAZ |
| Product Name | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Package Type | SSOP; Other; "20-SSOP (0.154"", 3.90mm Width)" | SSOP; Other; 20-SSOP (0.154\", 3.90mm Width) | ||
| Special Features | Synchronous Rectification | Frequency Control, Ramp, Soft Start | ||
| fsw | 2000 kHz | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |