Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190184-ISL78220ANEZ
Packaging: Tray
Output Type: PWM Signal
Function: Step-Up
Topology: Boost
Control Features: Enable, Frequency Control, Power Good, Soft Start
Supply Voltage: 4.75V ~ 5.25V
Number of Outputs: 6
Output Phases: 6
Clock Sync: Yes
Categories: Integrated Circuits
Supplier Device Package: 44-MQFP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 44-TQFP Exposed Pad
Duty Cycle (Maximum): 91.7%
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: ISL78220
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Switching Frequency: 75kHz ~ 1MHz
Boost Regulator Positive Output Step-Up DC-DC Controller IC 44-MQFP (10x10)
IC REG CTRLR BOOST 44TQFP
Boost Regulator Positive Output Step-Up DC-DC Controller IC 44-MQFP (10x10)
Switching Controllers ISL78220ANEZ Automotive Grade 6-Phase Boost PWM Controller
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1190184-ISL78220ANEZ | ISL78220ANEZ-ND | ISL78220ANEZ | ISL78220ANEZ | ISL78220ANEZ |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL78220ANEZ | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Boost | Boost | |||
| Output Voltage Type | PWM Signal | Fixed; PWM Signal | |||
| Package Type | QFP; Other; 44-TQFP Exposed Pad | QFP; Other; 44-QFP | Other; 44-QFP | ||
| Special Features | Multiple Outputs; Enable, Frequency Control, Power Good, Soft Start | Enable, Frequency Control, Power Good, Soft Start | |||
| fsw | 75 to 1000 kHz | 75 to 1000 kHz | 75 to 1000 kHz | 75 to 1000 kHz |