The ISL78219 is a high frequency, high efficiency current-mode control non-synchronous step-up voltage regulator operated at a constant PWM switching frequency. It has an internal 4.0A, 120mO low-side MOSFET and can deliver high output current and efficiency over 90%. The selectable 640kHz and 1.22MHz switching frequencies provide faster transient response and allow the use of a smaller inductor. An external compensation pin provides flexibility in setting frequency compensation, allowing the use of low ESR small ceramic output capacitors.
When in shutdown mode, the ISL78219 draws current at 1µA and can operate at as low as 2.3V input. These features, along with higher switching frequency, allow use of tiny external components and minimize the overall PCB footprint.
The ISL78219 is available in a 10 Ld TDFN package with a maximum height of 0.8mm. The device is offered for AEC-Q100 Grade 2 operation with an ambient temperature range of -40°C to +105°C.
IC REG AUTO GRADE 2 STEP-UP
Switching Voltage Regulators AUTO grade 2 Step-Up Regulator with 4A Integrated Switch - T
IC REG AUTO GRADE 2 STEP-UP
Switching Regulator IC Output
| Renesas Electronics Corporation | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL78219ARTZ-T | ISL78219ARTZ-T | ISL78219ARTZ-T | ISL78219ARTZ-T | ISL78219ARTZ-T |
| Product Name | Automotive Boost Regulator with 4A Integrated Switch | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | ||||
| Package Type | Other; DFN | ||||
| Output Voltage | 2.53 to 24 volts | ||||
| IOUT | 2 amps |