Renesas Electronics Corporation Power Management IC ISL78210ARUZ-T7A

Description
IC REG AUTO APPL 1OUT 16UTQFN Product overview: ISL78210ARUZ-T7A from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL78210ARUZ-T7A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG AUTO APPL 1OUT 16UTQFN Product overview: ISL78210ARUZ-T7A from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL78210ARUZ-T7A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-ISL78210ARUZ-T7A
Power Management IC 750-ISL78210ARUZ-T7A
IC REG AUTO APPL 1OUT 16UTQFN Product overview: ISL78210ARUZ-T7A from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL78210ARUZ-T7A can be used for catalog matching and distributor lookup.

IC REG AUTO APPL 1OUT 16UTQFN Product overview: ISL78210ARUZ-T7A from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL78210ARUZ-T7A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL78210ARUZ-T7A - 777414-ISL78210ARUZ-T7A - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL78210ARUZ-T7A
777414-ISL78210ARUZ-T7A
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL78210ARUZ-T7A 777414-ISL78210ARUZ-T7A
Manufacturer: Intersil Win Source Part Number: 777414-ISL78210ARUZ- T7A Packaging: Reel package Operating Temperature Range: -40°C ~ 105°C Package: 16-UFQFN Applications: Power Supply, Automotive Applications Mounting: SMD Voltage - Output: 0.5 V ~ 3.3 V Voltage - Input: 3.3 V ~ 25 V Number of Outputs: 1 Family Name: ISL78210ARUZ-T7A Categories: Integrated Circuits (ICs) Manufacturer Package: 16-UTQFN (2.6x1.8) ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 250

Manufacturer: Intersil
Win Source Part Number: 777414-ISL78210ARUZ-T7A
Packaging: Reel package
Operating Temperature Range: -40°C ~ 105°C
Package: 16-UFQFN
Applications: Power Supply, Automotive Applications
Mounting: SMD
Voltage - Output: 0.5 V ~ 3.3 V
Voltage - Input: 3.3 V ~ 25 V
Number of Outputs: 1
Family Name: ISL78210ARUZ-T7A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-UTQFN (2.6x1.8)
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 250

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
ISL78210ARUZ-T7A
Switching Controllers ISL78210ARUZ-T7A
Switching Controllers 1 Bit PWM GPU CNTRL, 16Ld 2.6x1.8 uTQFN,

Switching Controllers 1 Bit PWM GPU CNTRL, 16Ld 2.6x1.8 uTQFN,

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - ISL78210ARUZ-T7A - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL78210ARUZ-T7A
PMIC - Voltage Regulators - Special Purpose ISL78210ARUZ-T7A
IC REG AUTO APPL 1OUT 16UTQFN

IC REG AUTO APPL 1OUT 16UTQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number 750-ISL78210ARUZ-T7A 777414-ISL78210ARUZ-T7A ISL78210ARUZ-T7A ISL78210ARUZ-T7A
Product Name Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - ISL78210ARUZ-T7A Switching Controllers PMIC - Voltage Regulators - Special Purpose
Package Type Other; Tape & Reel (TR) Other; 16-UFQFN Other; 16-UFQFN
Output Voltage 0.5000 to 3.3 volts
IOUT 30 amps
fsw 300 kHz
Unlock Full Specs
to access all available technical data