Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190181-ISL78210ARUZ
Packaging: Tape and Reel
Mounting Style: SMD
Applications: Power Supply, Automotive Applications
Voltage - Output: 0.5V ~ 3.3V
Categories: Integrated Circuits
Supplier Device Package: 16-UTQFN (2.6x1.8)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 16-UFQFN
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: ISL78210
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Parts Input Voltage (V): 3.3V ~ 25V
IC REG AUTO APPL 1OUT 16UTQFN Product overview: ISL78210ARUZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL78210ARUZ-T can be used for catalog matching and distributor lookup.
Switching Controllers 0 BIT PWM GPU CNTRLR 16LD 2 6X1 8
IC REG AUTO APPL 1OUT 16UTQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 1190181-ISL78210ARUZ-T | 750-ISL78210ARUZ-T | ISL78210ARUZ-T | ISL78210ARUZ-T |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - ISL78210ARUZ-T | Power Management IC | Switching Controllers | PMIC - Voltage Regulators - Special Purpose |
| Package Type | Other; 16-UFQFN | Other; Tape & Reel (TR) | Other; 16-UFQFN | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Output Voltage | 0.5000 to 3.3 volts |