Renesas Electronics Corporation Dc-Dc Converter, Buck, Adjustable, 2Mhz, Qfn-32; Input Voltage Min Renesas ISL78208ARZ

Description
DC-DC CONVERTER, BUCK, ADJUSTABLE, 2MHZ, QFN-32; Input Voltage Min:4.5V; Input Voltage Max:28V; No. of Outputs:2 Output; DC / DC Converter IC Case:QFN; No. of Pins:32Pins; Output Current - Output 1:3A; Output Current - Output 2:3A RoHS Compliant: Yes
Description
DC-DC CONVERTER, BUCK, ADJUSTABLE, 2MHZ, QFN-32; Input Voltage Min:4.5V; Input Voltage Max:28V; No. of Outputs:2 Output; DC / DC Converter IC Case:QFN; No. of Pins:32Pins; Output Current - Output 1:3A; Output Current - Output 2:3A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, Buck, Adjustable, 2Mhz, Qfn-32; Input Voltage Min Renesas - 08X2347 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Buck, Adjustable, 2Mhz, Qfn-32; Input Voltage Min Renesas
08X2347
Dc-Dc Converter, Buck, Adjustable, 2Mhz, Qfn-32; Input Voltage Min Renesas 08X2347
DC-DC CONVERTER, BUCK, ADJUSTABLE, 2MHZ, QFN-32; Input Voltage Min:4.5V; Input Voltage Max:28V; No. of Outputs:2 Output; DC / DC Converter IC Case:QFN; No. of Pins:32Pins; Output Current - Output 1:3A; Output Current - Output 2:3A RoHS Compliant: Yes

DC-DC CONVERTER, BUCK, ADJUSTABLE, 2MHZ, QFN-32; Input Voltage Min:4.5V; Input Voltage Max:28V; No. of Outputs:2 Output; DC / DC Converter IC Case:QFN; No. of Pins:32Pins; Output Current - Output 1:3A; Output Current - Output 2:3A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 08X2347
Product Name Dc-Dc Converter, Buck, Adjustable, 2Mhz, Qfn-32; Input Voltage Min Renesas
Input Voltage 4.5 to 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Wall Mount Vultge Stabilizer Regulator 220V 380V AVR 3000va 10000va 50000va - No.1601438453629 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Analog - MTLM117QH - Micross Components, Inc.
Micross Components, Inc.
View Details