The ISL78208ARZ-T7A is a dual standard buck regulator designed for applications requiring a continuous output current of up to 3A per channel. It operates within a wide input voltage range of 4.5V to 28V, making it suitable for various point-of-load applications. The regulator features a PWM controller that drives an internal N-Channel power MOSFET and requires an external Schottky diode for output voltage generation. The device supports adjustable switching frequencies from 300kHz to 2MHz, with a default frequency of 500kHz, and utilizes peak current mode control for flexibility in component selection and minimized solution size. Protection features include overcurrent protection, undervoltage lockout (UVLO), and thermal overload protection. The ISL78208 is qualified for automotive applications, operating within a temperature range of -40°C to +105°C, and is available in a compact 5mm x 5mm 32 Ld Wettable Flank Quad Flat Pb-free (WFQFN) package.
The ISL78208 is a dual standard buck regulator capable of 3A per channel with continuous output current. With an input range of 4.5V to 28V, it provides a high frequency power solution for a variety of point of load applications.
The PWM controller in the ISL78208 drives an internal switching N-Channel power MOSFET and requires an external Schottky diode to generate the output voltage. The integrated power switch is optimized for excellent thermal performance up to 3A of output current. The PWM regulator switches at a default frequency of 500kHz and it can be user programmed or synchronized from 300kHz to 2MHz. The ISL78208 utilizes peak current mode control to provide flexibility in component selection and minimize solution size. The protection features include overcurrent, UVLO and thermal overload protection.
The ISL78208 is available in 5mmx5mm 32 Ld Wettable Flank Quad Flat Pb-free (WFQFN) package.
The ISL78208 is rated for the automotive temperature range (-40°C to +105°C).
Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 3A 32-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 3A 32-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 3A 32-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 3A 32-VFQFN Exposed Pad
Switching Voltage Regulators Auto 3A Standard Buc Buck Regulator - 5x
IC REG BUCK ADJ 3A DL 32QFN
IC REG BUCK ADJ 3A DL 32QFN
| Renesas Electronics Corporation | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL78208ARZ-T7A | ISL78208ARZ-T7ATR-ND | ISL78208ARZ-T7A | ISL78208ARZ-T7A | ISL78208ARZ-T7A | ISL78208ARZ-T7A |
| Product Name | Wide VIN Dual Standard Buck Regulator with 3A/3A Continuous Output Current | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Package Type | Other; QFN | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | |||
| Output Voltage | 0.8000 to 26 volts | 0.8000 to 26 volts | 0.8000 to 26 volts | 0.8000 volts | ||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | |
| VIN | 4.5 to 28 volts | 4.5 to 28 volts | 4.5 to 28 volts |