Renesas Electronics Corporation Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators ISL78208ARZ-T7A

Description
Manufacturer: Renesas Electronics America Inc Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators Product Status: Active Function: Step-Down Output Configuration: Positive Output Type: Adjustable Number of Outputs: 2 Voltage - Input (Max): 28V Operating Temperature: -40°C ~ 105°C (TA) Voltage - Output (Min/Fixed): 0.8V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators Product Status: Active Function: Step-Down Output Configuration: Positive Output Type: Adjustable Number of Outputs: 2 Voltage - Input (Max): 28V Operating Temperature: -40°C ~ 105°C (TA) Voltage - Output (Min/Fixed): 0.8V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators - ISL78208ARZ-T7A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
ISL78208ARZ-T7A
Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators ISL78208ARZ-T7A
Manufacturer: Renesas Electronics America Inc Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators Product Status: Active Function: Step-Down Output Configuration: Positive Output Type: Adjustable Number of Outputs: 2 Voltage - Input (Max): 28V Operating Temperature: -40°C ~ 105°C (TA) Voltage - Output (Min/Fixed): 0.8V

Manufacturer: Renesas Electronics America Inc
Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Product Status: Active
Function: Step-Down
Output Configuration: Positive
Output Type: Adjustable
Number of Outputs: 2
Voltage - Input (Max): 28V
Operating Temperature: -40°C ~ 105°C (TA)
Voltage - Output (Min/Fixed): 0.8V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Regulators
Product Number ISL78208ARZ-T7A
Product Name Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Input Voltage 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM137QP - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Servo 50KVA 3 Phase AVR Voltage Stabilizer Regulator Price - No.1601559910680 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details