Renesas Electronics Corporation Dc-Dc Converter, Buck, Adjustable, 2Mhz, Qfn-32, Full Reel; Input Voltage Min Renesas ISL78208ARZ-T

Description
DC-DC CONVERTER, BUCK, ADJUSTABLE, 2MHZ, QFN-32, FULL REEL; Input Voltage Min:4.5V; Input Voltage Max:28V; No. of Outputs:2 Output; DC / DC Converter IC Case:QFN; No. of Pins:32Pins; Output Current - Output 1:3A; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, BUCK, ADJUSTABLE, 2MHZ, QFN-32, FULL REEL; Input Voltage Min:4.5V; Input Voltage Max:28V; No. of Outputs:2 Output; DC / DC Converter IC Case:QFN; No. of Pins:32Pins; Output Current - Output 1:3A; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, Buck, Adjustable, 2Mhz, Qfn-32, Full Reel; Input Voltage Min Renesas - 08X2348 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Buck, Adjustable, 2Mhz, Qfn-32, Full Reel; Input Voltage Min Renesas
08X2348
Dc-Dc Converter, Buck, Adjustable, 2Mhz, Qfn-32, Full Reel; Input Voltage Min Renesas 08X2348
DC-DC CONVERTER, BUCK, ADJUSTABLE, 2MHZ, QFN-32, FULL REEL; Input Voltage Min:4.5V; Input Voltage Max:28V; No. of Outputs:2 Output; DC / DC Converter IC Case:QFN; No. of Pins:32Pins; Output Current - Output 1:3A; Product Range:- RoHS Compliant: Yes

DC-DC CONVERTER, BUCK, ADJUSTABLE, 2MHZ, QFN-32, FULL REEL; Input Voltage Min:4.5V; Input Voltage Max:28V; No. of Outputs:2 Output; DC / DC Converter IC Case:QFN; No. of Pins:32Pins; Output Current - Output 1:3A; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 08X2348
Product Name Dc-Dc Converter, Buck, Adjustable, 2Mhz, Qfn-32, Full Reel; Input Voltage Min Renesas
Input Voltage 4.5 to 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1083QK - Micross Components, Inc.
Micross Components, Inc.
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details