Renesas Electronics Corporation Wide VIN Dual Standard Buck Regulator with 3A/3A Continuous Output Current ISL78208ARZ-T

Description
The ISL78208 is a dual standard buck regulator capable of 3A per channel with continuous output current. With an input range of 4.5V to 28V, it provides a high frequency power solution for a variety of point of load applications. The PWM controller in the ISL78208 drives an internal switching N-Channel power MOSFET and requires an external Schottky diode to generate the output voltage. The integrated power switch is optimized for excellent thermal performance up to 3A of output current. The PWM regulator switches at a default frequency of 500kHz and it can be user programmed or synchronized from 300kHz to 2MHz. The ISL78208 utilizes peak current mode control to provide flexibility in component selection and minimize solution size. The protection features include overcurrent, UVLO and thermal overload protection. The ISL78208 is available in 5mmx5mm 32 Ld Wettable Flank Quad Flat Pb-free (WFQFN) package. The ISL78208 is rated for the automotive temperature range (-40°C to +105°C).
Request a Quote Datasheet
Description
The ISL78208 is a dual standard buck regulator capable of 3A per channel with continuous output current. With an input range of 4.5V to 28V, it provides a high frequency power solution for a variety of point of load applications. The PWM controller in the ISL78208 drives an internal switching N-Channel power MOSFET and requires an external Schottky diode to generate the output voltage. The integrated power switch is optimized for excellent thermal performance up to 3A of output current. The PWM regulator switches at a default frequency of 500kHz and it can be user programmed or synchronized from 300kHz to 2MHz. The ISL78208 utilizes peak current mode control to provide flexibility in component selection and minimize solution size. The protection features include overcurrent, UVLO and thermal overload protection. The ISL78208 is available in 5mmx5mm 32 Ld Wettable Flank Quad Flat Pb-free (WFQFN) package. The ISL78208 is rated for the automotive temperature range (-40°C to +105°C).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wide V<sub>IN</sub> Dual Standard Buck Regulator with 3A/3A Continuous Output Current - ISL78208ARZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
Wide VIN Dual Standard Buck Regulator with 3A/3A Continuous Output Current
ISL78208ARZ-T
Wide VIN Dual Standard Buck Regulator with 3A/3A Continuous Output Current ISL78208ARZ-T
The ISL78208 is a dual standard buck regulator capable of 3A per channel with continuous output current. With an input range of 4.5V to 28V, it provides a high frequency power solution for a variety of point of load applications. The PWM controller in the ISL78208 drives an internal switching N-Channel power MOSFET and requires an external Schottky diode to generate the output voltage. The integrated power switch is optimized for excellent thermal performance up to 3A of output current. The PWM regulator switches at a default frequency of 500kHz and it can be user programmed or synchronized from 300kHz to 2MHz. The ISL78208 utilizes peak current mode control to provide flexibility in component selection and minimize solution size. The protection features include overcurrent, UVLO and thermal overload protection. The ISL78208 is available in 5mmx5mm 32 Ld Wettable Flank Quad Flat Pb-free (WFQFN) package. The ISL78208 is rated for the automotive temperature range (-40°C to +105°C).

The ISL78208 is a dual standard buck regulator capable of 3A per channel with continuous output current. With an input range of 4.5V to 28V, it provides a high frequency power solution for a variety of point of load applications.
The PWM controller in the ISL78208 drives an internal switching N-Channel power MOSFET and requires an external Schottky diode to generate the output voltage. The integrated power switch is optimized for excellent thermal performance up to 3A of output current. The PWM regulator switches at a default frequency of 500kHz and it can be user programmed or synchronized from 300kHz to 2MHz. The ISL78208 utilizes peak current mode control to provide flexibility in component selection and minimize solution size. The protection features include overcurrent, UVLO and thermal overload protection.
The ISL78208 is available in 5mmx5mm 32 Ld Wettable Flank Quad Flat Pb-free (WFQFN) package.
The ISL78208 is rated for the automotive temperature range (-40°C to +105°C).

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - ISL78208ARZ-T-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
ISL78208ARZ-T-ND
Voltage Regulators - DC DC Switching Regulators ISL78208ARZ-T-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 3A 32-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 3A 32-VFQFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - 1320780-ISL78208ARZ-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
1320780-ISL78208ARZ-T
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators 1320780-ISL78208ARZ-T
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1320780-ISL78208ARZ- T Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators Packaging: Reel - TR Standard Package: 6,000 Mounting: Surface Mount, Wettable Flank Current - Output: 3A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 300kHz ~ 2MHz Voltage - Output (Max): 26V Number of Outputs: 2 Output Configuration: Positive Voltage - Input (Min): 4.5V Voltage - Input (Max): 28V Voltage - Output (Min/Fixed): 0.8V Synchronous Rectifier: Yes Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 105°C Case / Package: 32-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: ISL78208 RoHS Status: ROHS3 Compliant

Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1320780-ISL78208ARZ-T
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 6,000
Mounting: Surface Mount, Wettable Flank
Current - Output: 3A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 300kHz ~ 2MHz
Voltage - Output (Max): 26V
Number of Outputs: 2
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 28V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: Yes
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 32-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: ISL78208
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - ISL78208ARZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
ISL78208ARZ-T
Voltage Regulators - DC DC Switching Regulators ISL78208ARZ-T
Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 3A 32-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 3A 32-VFQFN Exposed Pad

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - ISL78208ARZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
ISL78208ARZ-T
PMIC - Voltage Regulators - DC DC Switching Regulators ISL78208ARZ-T
IC REG BUCK ADJ 3A DL 32QFN

IC REG BUCK ADJ 3A DL 32QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - ISL78208ARZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
ISL78208ARZ-T
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators ISL78208ARZ-T
IC REG BUCK ADJ 3A DL 32QFN

IC REG BUCK ADJ 3A DL 32QFN

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
ISL78208ARZ-T
Switching Voltage Regulators ISL78208ARZ-T
Switching Voltage Regulators AUTOMOTIVE GRADE 3A Buck Regulator

Switching Voltage Regulators AUTOMOTIVE GRADE 3A Buck Regulator

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number ISL78208ARZ-T ISL78208ARZ-T-ND 1320780-ISL78208ARZ-T ISL78208ARZ-T ISL78208ARZ-T ISL78208ARZ-T ISL78208ARZ-T
Product Name Wide VIN Dual Standard Buck Regulator with 3A/3A Continuous Output Current Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators
Configuration / Function Buck Buck Buck
Package Type Other; QFN Other; 32-VFQFN Exposed Pad Other; 32-VFQFN Exposed Pad Other; 32-VFQFN Exposed Pad
Output Voltage 0.8000 to 26 volts 0.8000 to 26 volts 0.8000 to 26 volts 0.8000 volts
IOUT 3 amps 3 amps 3 amps 3 amps 3 amps
VIN 4.5 to 28 volts 4.5 to 28 volts 4.5 to 28 volts
Unlock Full Specs
to access all available technical data