"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2.5A 20-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
IC REG BUCK ADJ 2.5A 20HTSSOP
IC REG BUCK ADJ 2.5A 20HTSSOP
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2.5A 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL78205AVEZ-ND | ISL78205AVEZ | ISL78205AVEZ | ISL78205AVEZ |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; "20-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | SSOP | SSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) Exposed Pad | |
| Special Features | Synchronous Rectification | |||
| Output Voltage | 0.8000 to 38 volts | 0.8000 volts | 0.8000 to 38 volts |