Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ISL78201AVEZ-TR5506 ISL78201AVEZ-TR5506

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875772-ISL78201AVEZ- TR5506 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C (TA) Features: Buck, Buck-Boost Switching Regulator IC Positive Adjustable 0.8V 1 Output 2.5A 20-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Family Name: ISL78201 Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875772-ISL78201AVEZ- TR5506 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C (TA) Features: Buck, Buck-Boost Switching Regulator IC Positive Adjustable 0.8V 1 Output 2.5A 20-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Family Name: ISL78201 Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ISL78201AVEZ-TR5506 - 875772-ISL78201AVEZ-TR5506 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ISL78201AVEZ-TR5506
875772-ISL78201AVEZ-TR5506
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ISL78201AVEZ-TR5506 875772-ISL78201AVEZ-TR5506
Manufacturer: Renesas Electronics America Win Source Part Number: 875772-ISL78201AVEZ- TR5506 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C (TA) Features: Buck, Buck-Boost Switching Regulator IC Positive Adjustable 0.8V 1 Output 2.5A 20-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Family Name: ISL78201 Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 875772-ISL78201AVEZ-TR5506
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Buck, Buck-Boost Switching Regulator IC Positive Adjustable 0.8V 1 Output 2.5A 20-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Family Name: ISL78201
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - ISL78201AVEZ-TR5506 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
ISL78201AVEZ-TR5506
Voltage Regulators - DC DC Switching Regulators ISL78201AVEZ-TR5506
Buck, Buck-Boost Switching Regulator IC Positive Adjustable 0.8V 1 Output 2.5A 20-TSSOP (0.173", 4.40mm Width)

Buck, Buck-Boost Switching Regulator IC Positive Adjustable 0.8V 1 Output 2.5A 20-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - ISL78201AVEZ-TR5506 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
ISL78201AVEZ-TR5506
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators ISL78201AVEZ-TR5506
IC REG BUCK BST ADJ 2.5A 20TSSOP

IC REG BUCK BST ADJ 2.5A 20TSSOP

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - ISL78201AVEZ-TR5506 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
ISL78201AVEZ-TR5506
PMIC - Voltage Regulators - DC DC Switching Regulators ISL78201AVEZ-TR5506
IC REG BCK BST ADJ 2.5A 20HTSSOP

IC REG BCK BST ADJ 2.5A 20HTSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 875772-ISL78201AVEZ-TR5506 ISL78201AVEZ-TR5506 ISL78201AVEZ-TR5506 ISL78201AVEZ-TR5506
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ISL78201AVEZ-TR5506 Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Package Type SSOP; Other; 20-TSSOP SSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) SSOP
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Output Voltage Type Adjustable / Variable; Adjustable
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data

Similar Products

Ultra Low Iq, Wide Input, 2.4Mhz, .5A Synchronous Buck Regulator - ARG81800KESJSR-1 - Allegro MicroSystems Inc.
Specs
Configuration / Function Buck
Package Type Other; 20-Pin QFN
View Details
6 suppliers
DC DC Switching Controllers - 5962-8670403XA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details