The ISL78201 is an AEC-Q100 qualified 40V, 2.5A synchronous buck or boost buck controller with a high-side MOSFET and low-side driver integrated. In Buck mode, the ISL78201 supports a wide input range of 3V to 40V. In Boost-Buck mode, the input range can be extended down to 2.5V and output regulation can be maintained when VIN drops below VOUT, enabling sensitive electronics to remain on during cold-cranking and start-stop applications.
The ISL78201 has a flexible selection of operation modes including forced PWM mode and an optional switch to PFM mode for light loads. In PFM mode, the quiescent input current is as low as 300µA and can be further reduced to 180µA with AUXVCC connected to VOUT under 12V VIN and 5V VOUT application. The load boundary between PFM and PWM can be programmed to cover wide applications.
The low-side driver can be either used to drive an external low-side MOSFET for a synchronous buck, or left unused for a standard non-synchronous buck. The low-side driver can also be used to drive a boost converter as a preregulator that greatly expands the operating input voltage range down to 2.5V or lower.
The ISL78201 offers the most robust current protections. It uses peak current mode control with cycle-by-cycle current limiting. It is implemented with frequency foldback undercurrent limit condition; in addition, the hiccup overcurrent mode is also implemented to guarantee reliable operations under harsh short conditions. The ISL78201 has comprehensive protections against various faults including overvoltage and over-temperature protections, etc.
IC REG BCK BST ADJ 2.5A 20HTSSOP Product overview: ISL78201AVEZ-T from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-ISL78201AVEZ-T can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 875771-ISL78201AVEZ-
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Buck, Buck-Boost Switching Regulator IC Positive Adjustable 0.8V 1 Output 2.5A 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISL78201
Categories: Integrated Circuits (ICs)
Case / Package: 20-HTSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Buck, Buck-Boost Switching Regulator IC Positive Adjustable 0.8V 1 Output 2.5A 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
IC REG BCK BST ADJ 2.5A 20HTSSOP
Switching Voltage Regulators AEC Q100 40V, 2.5A synch boost/buck reg
IC REG BCK BST ADJ 2.5A 20HTSSOP
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL78201AVEZ-T | 739-ISL78201AVEZ-T | 875771-ISL78201AVEZ-T | ISL78201AVEZ-T | ISL78201AVEZ-T | ISL78201AVEZ-T | ISL78201AVEZ-T |
| Product Name | 40V 2.5A Regulator with Integrated High-Side MOSFET for Synchronous Buck or Boost Buck Converter | 2.5A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ISL78201AVEZ-T | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck; Boost | ||||||
| Package Type | SSOP | Other; Tape & Reel (TR) | SSOP; Other; 20-HTSSOP | SSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) Exposed Pad | SSOP | ||
| Special Features | Synchronous Rectification | ||||||
| Output Voltage | 0.8000 to 36 volts | 0.5000 to 3.6 volts | 0.8000 to 38 volts | 0.8000 volts | |||
| IOUT | 2.5 amps | 2.5 amps | 2.5 amps | 2.5 amps | 2.5 amps |