Manufacturer: Intersil
Win Source Part Number: 1048691-ISL78200AVEZ
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck, Boost, Buck-Boost
Frequency - Switching: 200kHz to 2.2MHz
Number of Outputs: 1
Synchronous Rectifier: Both
Output Current: 2.5A
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 20-HTSSOP
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 38V
Minimum Input Voltage: 3V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
"Buck, Boost, Buck-Boost Switching Regulator IC Positive Adjustable 0.8V 1 Output 2.5A 20-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
IC REG MULT CONFG ADJ 20HTSSOP Product overview: ISL78200AVEZ-T from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-ISL78200AVEZ-T can be used for catalog matching and distributor lookup.
IC REG MULT CONFG ADJ 20HTSSOP
Buck, Boost, Buck-Boost Switching Regulator IC Positive Adjustable 0.8V 1 Output 2.5A 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
IC REG MULT CONFG ADJ 20HTSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1048691-ISL78200AVEZ-T | ISL78200AVEZ-T-ND | 739-ISL78200AVEZ-T | ISL78200AVEZ-T | ISL78200AVEZ-T | ISL78200AVEZ-T |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ISL78200AVEZ-T | Voltage Regulators - DC DC Switching Regulators | Voltage Regulator IC | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck, Boost, Buck-Boost | Buck; Boost; Buck-Boost | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | SSOP; Other; 20-HTSSOP | Other; "20-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | Other; Tape & Reel (TR) | SSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) Exposed Pad | SSOP | |
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 0.8000 volts | 0.8000 to 38 volts | 0.8000 volts | 0.8000 to 38 volts | 0.8000 volts |