Renesas Electronics Corporation 6-Channel, 50mA Automotive LED Driver with Ultra-high Dimming Ratio and Phase Shift Control ISL78171ARZ-T

Description
The ISL78171 is a 6-channel, 50mA, LED driver capable of very high dynamic range dimming. It offers an integrated boost converter, six high precision, adjustable current sinks and a SMBus/I2C interface for digital programmability and extensive diagnostics. These features provide the ISL78171 with the capabilities to design a compact, highly versatile LED backlight for a wide variety of ambient lighting conditions. The integrated peak current mode PWM boost converter operates with a constant frequency and can boost an input voltage range of 4.5V - 26.5V to an output up to 40V and supply six strings of LEDs with up to 50mA each. A dynamic headroom control circuit detects and regulates the highest voltage string to improve efficiency in multistring configurations. The six high precision adjustable current sinks offer typical current matching better than ±1% and a dimming ratio capable of exceeding 60,000:1. The dimming ratio can be adjusted with either or both the I2C/SMBus and an external PWM signal. They also feature an optional channel phase shift control which helps to reduce the input and output capacitance and ripple, to improve efficiency and to prevent audible noise. The SMBus/I2C interface offers a wide range of programmability that includes the boost FET slew rate control, individual string enabling, and converter switching frequency selections. It offers a wide range of protection features and diagnostics that cover all perceivable faults, enabling the system to self-diagnose the functioning of the backlight and react to such conditions as failed LEDs. The ISL78171 is offered in a compact and thermally efficient 20 Ld QFN package with an ambient temperature range of -40°C to +105°C.
Request a Quote Datasheet
Description
The ISL78171 is a 6-channel, 50mA, LED driver capable of very high dynamic range dimming. It offers an integrated boost converter, six high precision, adjustable current sinks and a SMBus/I2C interface for digital programmability and extensive diagnostics. These features provide the ISL78171 with the capabilities to design a compact, highly versatile LED backlight for a wide variety of ambient lighting conditions. The integrated peak current mode PWM boost converter operates with a constant frequency and can boost an input voltage range of 4.5V - 26.5V to an output up to 40V and supply six strings of LEDs with up to 50mA each. A dynamic headroom control circuit detects and regulates the highest voltage string to improve efficiency in multistring configurations. The six high precision adjustable current sinks offer typical current matching better than ±1% and a dimming ratio capable of exceeding 60,000:1. The dimming ratio can be adjusted with either or both the I2C/SMBus and an external PWM signal. They also feature an optional channel phase shift control which helps to reduce the input and output capacitance and ripple, to improve efficiency and to prevent audible noise. The SMBus/I2C interface offers a wide range of programmability that includes the boost FET slew rate control, individual string enabling, and converter switching frequency selections. It offers a wide range of protection features and diagnostics that cover all perceivable faults, enabling the system to self-diagnose the functioning of the backlight and react to such conditions as failed LEDs. The ISL78171 is offered in a compact and thermally efficient 20 Ld QFN package with an ambient temperature range of -40°C to +105°C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6-Channel, 50mA Automotive LED Driver with Ultra-high Dimming Ratio and Phase Shift Control - ISL78171ARZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
6-Channel, 50mA Automotive LED Driver with Ultra-high Dimming Ratio and Phase Shift Control
ISL78171ARZ-T
6-Channel, 50mA Automotive LED Driver with Ultra-high Dimming Ratio and Phase Shift Control ISL78171ARZ-T
The ISL78171 is a 6-channel, 50mA, LED driver capable of very high dynamic range dimming. It offers an integrated boost converter, six high precision, adjustable current sinks and a SMBus/I2C interface for digital programmability and extensive diagnostics. These features provide the ISL78171 with the capabilities to design a compact, highly versatile LED backlight for a wide variety of ambient lighting conditions. The integrated peak current mode PWM boost converter operates with a constant frequency and can boost an input voltage range of 4.5V - 26.5V to an output up to 40V and supply six strings of LEDs with up to 50mA each. A dynamic headroom control circuit detects and regulates the highest voltage string to improve efficiency in multistring configurations. The six high precision adjustable current sinks offer typical current matching better than ±1% and a dimming ratio capable of exceeding 60,000:1. The dimming ratio can be adjusted with either or both the I2C/SMBus and an external PWM signal. They also feature an optional channel phase shift control which helps to reduce the input and output capacitance and ripple, to improve efficiency and to prevent audible noise. The SMBus/I2C interface offers a wide range of programmability that includes the boost FET slew rate control, individual string enabling, and converter switching frequency selections. It offers a wide range of protection features and diagnostics that cover all perceivable faults, enabling the system to self-diagnose the functioning of the backlight and react to such conditions as failed LEDs. The ISL78171 is offered in a compact and thermally efficient 20 Ld QFN package with an ambient temperature range of -40°C to +105°C.

The ISL78171 is a 6-channel, 50mA, LED driver capable of very high dynamic range dimming. It offers an integrated boost converter, six high precision, adjustable current sinks and a SMBus/I2C interface for digital programmability and extensive diagnostics. These features provide the ISL78171 with the capabilities to design a compact, highly versatile LED backlight for a wide variety of ambient lighting conditions.
The integrated peak current mode PWM boost converter operates with a constant frequency and can boost an input voltage range of 4.5V - 26.5V to an output up to 40V and supply six strings of LEDs with up to 50mA each. A dynamic headroom control circuit detects and regulates the highest voltage string to improve efficiency in multistring configurations.
The six high precision adjustable current sinks offer typical current matching better than ±1% and a dimming ratio capable of exceeding 60,000:1. The dimming ratio can be adjusted with either or both the I2C/SMBus and an external PWM signal. They also feature an optional channel phase shift control which helps to reduce the input and output capacitance and ripple, to improve efficiency and to prevent audible noise.
The SMBus/I2C interface offers a wide range of programmability that includes the boost FET slew rate control, individual string enabling, and converter switching frequency selections. It offers a wide range of protection features and diagnostics that cover all perceivable faults, enabling the system to self-diagnose the functioning of the backlight and react to such conditions as failed LEDs. The ISL78171 is offered in a compact and thermally efficient 20 Ld QFN package with an ambient temperature range of -40°C to +105°C.

Supplier's Site Datasheet
LED Drivers - ISL78171ARZ-T-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
ISL78171ARZ-T-ND
LED Drivers ISL78171ARZ-T-ND
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, I²C, PWM Dimming 50mA 20-QFN (3x4)

LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, I²C, PWM Dimming 50mA 20-QFN (3x4)

Buy Now Datasheet
Isl78171Arz Automotive 6-Ch Led Driver With Pwm Dimming. T&r / Tape & Reel Rohs Compliant Renesas - 55Y0577 - Newark, An Avnet Company
Chicago, IL, United States
Isl78171Arz Automotive 6-Ch Led Driver With Pwm Dimming. T&r / Tape & Reel Rohs Compliant Renesas
55Y0577
Isl78171Arz Automotive 6-Ch Led Driver With Pwm Dimming. T&r / Tape & Reel Rohs Compliant Renesas 55Y0577
ISL78171ARZ Automotive 6-Ch LED Driver with PWM Dimming. T&R / Tape & Reel RoHS Compliant: Yes

ISL78171ARZ Automotive 6-Ch LED Driver with PWM Dimming. T&R / Tape & Reel RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - ISL78171ARZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
ISL78171ARZ-T
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers ISL78171ARZ-T
IC LED DRVR RGLTR PWM 50MA 20QFN

IC LED DRVR RGLTR PWM 50MA 20QFN

Supplier's Site
PMIC - LED Drivers - ISL78171ARZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
ISL78171ARZ-T
PMIC - LED Drivers ISL78171ARZ-T
IC LED DRIVER RGLTR DIM 20QFN

IC LED DRIVER RGLTR DIM 20QFN

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number ISL78171ARZ-T ISL78171ARZ-T-ND 55Y0577 ISL78171ARZ-T ISL78171ARZ-T
Product Name 6-Channel, 50mA Automotive LED Driver with Ultra-high Dimming Ratio and Phase Shift Control LED Drivers Isl78171Arz Automotive 6-Ch Led Driver With Pwm Dimming. T&r / Tape & Reel Rohs Compliant Renesas Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 4.5 to 26.5 volts 4.5 to 26.5 volts 4.5 to 26.5 volts
Output Voltage 40 volts 40 volts
Output Current 50 milliamps 50 milliamps 50 milliamps
Efficiency 92.9 %
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - A6271KLPTR-T-1 - 859036-A6271KLPTR-T-1 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type 16-eTSSOP-EP
View Details
LM3447 Phase Dimmable, Primary Side Power Regulated, PFC Flyback Controller for LED Lighting - LM3447MT/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 7.5 to 17.5 volts
View Details
5 suppliers
LED Driver IC - 137-A6279EETTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Output Voltage 17 volts
Number of Channels 16 #
View Details
4 suppliers