The ISL78113A provides a tiny and convenient boost power supply solution to generate a regulated output up to 500mA from any sub-5V secondary rail found in an automotive electrical system, including battery powered applications (NiCd, NiMH, or one-cell Li-Ion/Li-Polymer). It offers an adjustable output (3.0V to 5.2V) supporting USB-OTG or HDMI applications. The device is able to supply 500mA from a 3V input and 5V output, and has a typical 1.3A peak current limit.
The ISL78113A is a fully integrated, internally compensated, synchronous converter optimized to maximize efficiency and reduce the overall solution size and bill of materials. Its high 2MHz switching frequency allows the use of tiny, low-profile inductors and chip capacitors. It also eliminates potential interference within the AM radio band and the external EMI filtering needed for converters switching at lower rates. To minimize power consumption while off, the device features an ultra-low current shutdown mode dropping quiescent current to 50nA typical.
ISL78113A is supplied in an 8 Ld DFN package. The device is rated to operate over the temperature range of -40°C to +105°C.
Boost Switching Regulator IC Positive Adjustable 3V 1 Output 1A (Switch) 8-VFDFN Exposed Pad
Boost Switching Regulator IC Positive Adjustable 3V 1 Output 1A (Switch) 8-VFDFN Exposed Pad
Boost Switching Regulator IC Positive Adjustable 3V 1 Output 1A (Switch) 8-VFDFN Exposed Pad
Boost Switching Regulator IC Positive Adjustable 3V 1 Output 1A (Switch) 8-VFDFN Exposed Pad
IC REG BOOST ADJ 1A 8DFN
IC REG BOOST ADJUSTABLE 1A 8DFN
Switching Voltage Regulators Automotive Low Input Voltage Boost
| Renesas Electronics Corporation | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL78113AARAZ-T7A | ISL78113AARAZ-T7ACT-ND | ISL78113AARAZ-T7A | ISL78113AARAZ-T7A | ISL78113AARAZ-T7A | ISL78113AARAZ-T7A |
| Product Name | Low Input Voltage and High Efficiency Synchronous Boost Converter with 1.3A Switch | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Boost | Boost | ||||
| Package Type | Other; DFN | Other; 8-VFDFN Exposed Pad | Other; 8-VFDFN Exposed Pad | |||
| Special Features | Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 1 to 5.2 volts | 3 to 5.2 volts | 3 to 5.2 volts | 3 volts | ||
| IOUT | 0.5000 amps | 1 amps | 1 amps | 1 amps | 1 amps |