The ISL78113A provides a tiny and convenient boost power supply solution to generate a regulated output up to 500mA from any sub-5V secondary rail found in an automotive electrical system, including battery powered applications (NiCd, NiMH, or one-cell Li-Ion/Li-Polymer). It offers an adjustable output (3.0V to 5.2V) supporting USB-OTG or HDMI applications. The device is able to supply 500mA from a 3V input and 5V output, and has a typical 1.3A peak current limit.
The ISL78113A is a fully integrated, internally compensated, synchronous converter optimized to maximize efficiency and reduce the overall solution size and bill of materials. Its high 2MHz switching frequency allows the use of tiny, low-profile inductors and chip capacitors. It also eliminates potential interference within the AM radio band and the external EMI filtering needed for converters switching at lower rates. To minimize power consumption while off, the device features an ultra-low current shutdown mode dropping quiescent current to 50nA typical.
ISL78113A is supplied in an 8 Ld DFN package. The device is rated to operate over the temperature range of -40°C to +105°C.
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190176-ISL78113AARA
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Synchronous Rectifier: Yes
Output Current: 1A (Switch)
Categories: Integrated Circuits
Supplier Device Package: 8-DFN-EP (2x2)
Temperature Range - Operating: -40°C ~ 105°C
Maximum Output Voltage: 5.2V
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 8-VFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 3V
Switching Frequency: 2MHz
Voltage - Input (Minimum): 0.8V
Voltage - Input (Maximum): 4.7V
Boost Switching Regulator IC Positive Adjustable 3V 1 Output 1A (Switch) 8-VFDFN Exposed Pad
Boost Switching Regulator IC Positive Adjustable 3V 1 Output 1A (Switch) 8-VFDFN Exposed Pad
Boost Switching Regulator IC Positive Adjustable 3V 1 Output 1A (Switch) 8-VFDFN Exposed Pad
Boost Switching Regulator IC Positive Adjustable 3V 1 Output 1A (Switch) 8-VFDFN Exposed Pad
IC REG BOOST ADJ 1A 8DFN
Switching Voltage Regulators Automotive Low Input Voltage Boost
IC REG BOOST ADJUSTABLE 1A 8DFN
| Renesas Electronics Corporation | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL78113AARAZ-T | 1190176-ISL78113AARAZ-T | ISL78113AARAZ-TDKR-ND | ISL78113AARAZ-T | ISL78113AARAZ-T | ISL78113AARAZ-T | ISL78113AARAZ-T |
| Product Name | Low Input Voltage and High Efficiency Synchronous Boost Converter with 1.3A Switch | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ISL78113AARAZ-T | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | ||||
| Package Type | Other; DFN | Other; 8-VFDFN Exposed Pad | Other; 8-VFDFN Exposed Pad | Other; 8-VFDFN Exposed Pad | |||
| Special Features | Synchronous Rectification | Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 1 to 5.2 volts | 5.2 volts | 3 to 5.2 volts | 3 to 5.2 volts | 3 volts | ||
| IOUT | 0.5000 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |