Renesas Electronics Corporation PMIC - PMIC - Power Management - Specialized - ISL78010ANZ ISL78010ANZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190173-ISL78010ANZ Packaging: Tray Mounting Style: SMD Applications: LCD Display, Automotive Supply Current: 1.7mA Categories: Integrated Circuits Supplier Device Package: 32-TQFP (5x5) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 32-TQFP Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: ISL78010 Manufacturer Pack Quantity: 180 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190173-ISL78010ANZ Packaging: Tray Mounting Style: SMD Applications: LCD Display, Automotive Supply Current: 1.7mA Categories: Integrated Circuits Supplier Device Package: 32-TQFP (5x5) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 32-TQFP Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: ISL78010 Manufacturer Pack Quantity: 180 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - ISL78010ANZ - 1190173-ISL78010ANZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - ISL78010ANZ
1190173-ISL78010ANZ
PMIC - PMIC - Power Management - Specialized - ISL78010ANZ 1190173-ISL78010ANZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190173-ISL78010ANZ Packaging: Tray Mounting Style: SMD Applications: LCD Display, Automotive Supply Current: 1.7mA Categories: Integrated Circuits Supplier Device Package: 32-TQFP (5x5) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 32-TQFP Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: ISL78010 Manufacturer Pack Quantity: 180 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 5.5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190173-ISL78010ANZ
Packaging: Tray
Mounting Style: SMD
Applications: LCD Display, Automotive
Supply Current: 1.7mA
Categories: Integrated Circuits
Supplier Device Package: 32-TQFP (5x5)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 32-TQFP
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: ISL78010
Manufacturer Pack Quantity: 180
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 5.5V

Buy Now
Power Management - Specialized - ISL78010ANZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
ISL78010ANZ
Power Management - Specialized ISL78010ANZ
LCD Display, Automotive PMIC 32-TQFP (5x5)

LCD Display, Automotive PMIC 32-TQFP (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1190173-ISL78010ANZ ISL78010ANZ
Product Name PMIC - PMIC - Power Management - Specialized - ISL78010ANZ Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1922401 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Active Low, Active High, Push Pull
View Details
PMIC - PMIC - Supervisors - 2U3820-50QDBVRG4Q1 - 906471-2U3820-50QDBVRG4Q1 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-5
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details