Renesas Electronics Corporation Automotive Grade TFT-LCD Power Supply ISL78010ANZ

Description
The ISL78010 is a multiple output regulator for use in all TFT-LCD automotive applications. It features a single boost converter with an integrated 2A FET, two positive LDOs for VON and VLOGIC generation, and a single negative LDO for VOFF generation. The boost converter can be programmed to operate in either P-mode for optimal transient response or PI-mode for improved load regulation. The ISL78010 includes fault protection for all four channels. Once a fault is detected on either the VBOOST, VON or VOFF channels, the device is latched off until the input supply or EN is cycled. If a fault is detected on the VLOGIC channel, the device is latched off until the input supply is cycled. The VLOGIC channel is not affected by the EN function. The ISL78010 also includes an integrated start-up sequence for VLOGIC, VBOOST, VOFF, then VON or for VLOGIC, VOFF, VBOOST, and VON. The latter sequence requires a single external transistor. The timing of the start-up sequence is set using an external capacitor. The ISL78010 comes in a 32 Ld 5x5 TQFP package and is specified for operation over a -40°C to +105°C temperature range. It is AEC-Q100 rated.
Request a Quote Datasheet
Description
The ISL78010 is a multiple output regulator for use in all TFT-LCD automotive applications. It features a single boost converter with an integrated 2A FET, two positive LDOs for VON and VLOGIC generation, and a single negative LDO for VOFF generation. The boost converter can be programmed to operate in either P-mode for optimal transient response or PI-mode for improved load regulation. The ISL78010 includes fault protection for all four channels. Once a fault is detected on either the VBOOST, VON or VOFF channels, the device is latched off until the input supply or EN is cycled. If a fault is detected on the VLOGIC channel, the device is latched off until the input supply is cycled. The VLOGIC channel is not affected by the EN function. The ISL78010 also includes an integrated start-up sequence for VLOGIC, VBOOST, VOFF, then VON or for VLOGIC, VOFF, VBOOST, and VON. The latter sequence requires a single external transistor. The timing of the start-up sequence is set using an external capacitor. The ISL78010 comes in a 32 Ld 5x5 TQFP package and is specified for operation over a -40°C to +105°C temperature range. It is AEC-Q100 rated.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Grade TFT-LCD Power Supply - ISL78010ANZ - Renesas Electronics Corporation
Milpitas, CA, USA
Automotive Grade TFT-LCD Power Supply
ISL78010ANZ
Automotive Grade TFT-LCD Power Supply ISL78010ANZ
The ISL78010 is a multiple output regulator for use in all TFT-LCD automotive applications. It features a single boost converter with an integrated 2A FET, two positive LDOs for VON and VLOGIC generation, and a single negative LDO for VOFF generation. The boost converter can be programmed to operate in either P-mode for optimal transient response or PI-mode for improved load regulation. The ISL78010 includes fault protection for all four channels. Once a fault is detected on either the VBOOST, VON or VOFF channels, the device is latched off until the input supply or EN is cycled. If a fault is detected on the VLOGIC channel, the device is latched off until the input supply is cycled. The VLOGIC channel is not affected by the EN function. The ISL78010 also includes an integrated start-up sequence for VLOGIC, VBOOST, VOFF, then VON or for VLOGIC, VOFF, VBOOST, and VON. The latter sequence requires a single external transistor. The timing of the start-up sequence is set using an external capacitor. The ISL78010 comes in a 32 Ld 5x5 TQFP package and is specified for operation over a -40°C to +105°C temperature range. It is AEC-Q100 rated.

The ISL78010 is a multiple output regulator for use in all TFT-LCD automotive applications. It features a single boost converter with an integrated 2A FET, two positive LDOs for VON and VLOGIC generation, and a single negative LDO for VOFF generation. The boost converter can be programmed to operate in either P-mode for optimal transient response or PI-mode for improved load regulation.
The ISL78010 includes fault protection for all four channels. Once a fault is detected on either the VBOOST, VON or VOFF channels, the device is latched off until the input supply or EN is cycled. If a fault is detected on the VLOGIC channel, the device is latched off until the input supply is cycled. The VLOGIC channel is not affected by the EN function.
The ISL78010 also includes an integrated start-up sequence for VLOGIC, VBOOST, VOFF, then VON or for VLOGIC, VOFF, VBOOST, and VON. The latter sequence requires a single external transistor. The timing of the start-up sequence is set using an external capacitor.
The ISL78010 comes in a 32 Ld 5x5 TQFP package and is specified for operation over a -40°C to +105°C temperature range. It is AEC-Q100 rated.

Supplier's Site Datasheet
Singapore, Singapore
Power Management IC
761-ISL78010ANZ
Power Management IC 761-ISL78010ANZ
IC REG MULTI-OUTP 32-TQFP Product overview: ISL78010ANZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-ISL78010ANZ can be used for catalog matching and distributor lookup.

IC REG MULTI-OUTP 32-TQFP Product overview: ISL78010ANZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-ISL78010ANZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Management - Specialized - ISL78010ANZ-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
ISL78010ANZ-ND
Power Management - Specialized ISL78010ANZ-ND
LCD Display, Automotive PMIC 32-TQFP (5x5)

LCD Display, Automotive PMIC 32-TQFP (5x5)

Buy Now Datasheet
Switching Voltage Regulators - ISL78010ANZ - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Switching Voltage Regulators
ISL78010ANZ
Switching Voltage Regulators ISL78010ANZ
Switching Voltage Regulators AUTO GRD TFT-LCD PWR SUPPLY

Switching Voltage Regulators AUTO GRD TFT-LCD PWR SUPPLY

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number ISL78010ANZ 761-ISL78010ANZ ISL78010ANZ-ND ISL78010ANZ
Product Name Automotive Grade TFT-LCD Power Supply Power Management IC Power Management - Specialized Switching Voltage Regulators
Package Type QFP Other; Tray Other; 32-TQFP
Output Voltage 20 volts
IOUT 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - A8698ELJ-T-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details
5 suppliers
PMIC - Voltage Regulators - DC DC Switching Regulators - CS3972YDW16 - Lingto Electronic Limited
Specs
Configuration / Function Boost
View Details
Switching Regulators - 7863176 - RS Components, Ltd.
Specs
Configuration / Function Buck; Boost; Buck-Boost
Output Voltage Type Fixed; Adjustable / Variable
Package Type Other; Lfcsp
View Details
LM22675-Q1 1A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable - LM22675QMRE-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
8 suppliers