Renesas Electronics Corporation 16-Bit Long-Reach Video Automotive Grade SERDES ISL76322ARZ

Description
The ISL76322 is a serializer/deseriali zer of LVCMOS parallel video data. The video data presented to the serializer on the parallel LVCMOS bus is serialized into a high-speed differential signal. This differential signal is converted back to parallel video at the remote end by the deserializer. The fully featured register set is programmed through the industry standard I2C.
Request a Quote Datasheet
Description
The ISL76322 is a serializer/deseriali zer of LVCMOS parallel video data. The video data presented to the serializer on the parallel LVCMOS bus is serialized into a high-speed differential signal. This differential signal is converted back to parallel video at the remote end by the deserializer. The fully featured register set is programmed through the industry standard I2C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-Bit Long-Reach Video Automotive Grade SERDES - ISL76322ARZ - Renesas Electronics Corporation
Milpitas, CA, USA
16-Bit Long-Reach Video Automotive Grade SERDES
ISL76322ARZ
16-Bit Long-Reach Video Automotive Grade SERDES ISL76322ARZ
The ISL76322 is a serializer/deseriali zer of LVCMOS parallel video data. The video data presented to the serializer on the parallel LVCMOS bus is serialized into a high-speed differential signal. This differential signal is converted back to parallel video at the remote end by the deserializer. The fully featured register set is programmed through the industry standard I2C.

The ISL76322 is a serializer/deserializer of LVCMOS parallel video data. The video data presented to the serializer on the parallel LVCMOS bus is serialized into a high-speed differential signal. This differential signal is converted back to parallel video at the remote end by the deserializer. The fully featured register set is programmed through the industry standard I2C.

Supplier's Site Datasheet
Serializers, Deserializers - ISL76322ARZ-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
ISL76322ARZ-ND
Serializers, Deserializers ISL76322ARZ-ND
Serializer/Deseriali zer 16/1 Input 1/16 Output 48-QFN (7x7)

Serializer/Deserializer 16/1 Input 1/16 Output 48-QFN (7x7)

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey
Product Category Serdes Serdes
Product Number ISL76322ARZ ISL76322ARZ-ND
Product Name 16-Bit Long-Reach Video Automotive Grade SERDES Serializers, Deserializers
I/O Interface I2C LVCMOS
Unlock Full Specs
to access all available technical data