Renesas Electronics Corporation 16-Bit Long-Reach Video Automotive Grade SERDES with Bi-directional Side-Channel ISL76321ARZ

Description
The ISL76321 is a serializer/deseriali zer of LVCMOS parallel video data. The video data presented to the serializer on the parallel LVCMOS bus is serialized into a high-speed differential signal. This differential signal is converted back to parallel video at the remote end by the deserializer. It also transports auxiliary data bi-directionally over the same link during the video vertical retrace interval. I2C bus mastering allows the placement of external slave devices on the remote side of the link. An I2C controller can be placed on either side of the link allowing bidirectional I2C communication through the link to the external devices on the other side. Both chips can be fully configured from a single controller or independently by local controllers.
Datasheet
Description
The ISL76321 is a serializer/deseriali zer of LVCMOS parallel video data. The video data presented to the serializer on the parallel LVCMOS bus is serialized into a high-speed differential signal. This differential signal is converted back to parallel video at the remote end by the deserializer. It also transports auxiliary data bi-directionally over the same link during the video vertical retrace interval. I2C bus mastering allows the placement of external slave devices on the remote side of the link. An I2C controller can be placed on either side of the link allowing bidirectional I2C communication through the link to the external devices on the other side. Both chips can be fully configured from a single controller or independently by local controllers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-Bit Long-Reach Video Automotive Grade SERDES with Bi-directional Side-Channel - ISL76321ARZ - Renesas Electronics Corporation
Milpitas, CA, USA
16-Bit Long-Reach Video Automotive Grade SERDES with Bi-directional Side-Channel
ISL76321ARZ
16-Bit Long-Reach Video Automotive Grade SERDES with Bi-directional Side-Channel ISL76321ARZ
The ISL76321 is a serializer/deseriali zer of LVCMOS parallel video data. The video data presented to the serializer on the parallel LVCMOS bus is serialized into a high-speed differential signal. This differential signal is converted back to parallel video at the remote end by the deserializer. It also transports auxiliary data bi-directionally over the same link during the video vertical retrace interval. I2C bus mastering allows the placement of external slave devices on the remote side of the link. An I2C controller can be placed on either side of the link allowing bidirectional I2C communication through the link to the external devices on the other side. Both chips can be fully configured from a single controller or independently by local controllers.

The ISL76321 is a serializer/deserializer of LVCMOS parallel video data. The video data presented to the serializer on the parallel LVCMOS bus is serialized into a high-speed differential signal. This differential signal is converted back to parallel video at the remote end by the deserializer. It also transports auxiliary data bi-directionally over the same link during the video vertical retrace interval. I2C bus mastering allows the placement of external slave devices on the remote side of the link. An I2C controller can be placed on either side of the link allowing bidirectional I2C communication through the link to the external devices on the other side. Both chips can be fully configured from a single controller or independently by local controllers.

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation
Product Category Serdes
Product Number ISL76321ARZ
Product Name 16-Bit Long-Reach Video Automotive Grade SERDES with Bi-directional Side-Channel
I/O Interface I2C
Unlock Full Specs
to access all available technical data

Similar Products

DS92LV16 16-Bit Bus LVDS Serializer/Deserializer - 25 - 80 MHz - DS92LV16TVHG - Texas Instruments
Specs
Package Type Other; LQFP
Logic Family LVDS,BLVDS,LVTTL
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
SDI Receivers & Transmitters -  - Semtech Corp.
Specs
Package Type Other (optional feature)
Serial Signal rate 0.2700 to 2.97 Gbps
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details