Renesas Electronics Corporation 16-Bit Long-Reach Video Automotive Grade SERDES with Bi-directional Side-Channel ISL76321ARZ-T7A

Description
The ISL76321 is a serializer/deseriali zer of LVCMOS parallel video data. The video data presented to the serializer on the parallel LVCMOS bus is serialized into a high-speed differential signal. This differential signal is converted back to parallel video at the remote end by the deserializer. It also transports auxiliary data bi-directionally over the same link during the video vertical retrace interval. I2C bus mastering allows the placement of external slave devices on the remote side of the link. An I2C controller can be placed on either side of the link allowing bidirectional I2C communication through the link to the external devices on the other side. Both chips can be fully configured from a single controller or independently by local controllers.
Request a Quote Datasheet
Description
The ISL76321 is a serializer/deseriali zer of LVCMOS parallel video data. The video data presented to the serializer on the parallel LVCMOS bus is serialized into a high-speed differential signal. This differential signal is converted back to parallel video at the remote end by the deserializer. It also transports auxiliary data bi-directionally over the same link during the video vertical retrace interval. I2C bus mastering allows the placement of external slave devices on the remote side of the link. An I2C controller can be placed on either side of the link allowing bidirectional I2C communication through the link to the external devices on the other side. Both chips can be fully configured from a single controller or independently by local controllers.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-Bit Long-Reach Video Automotive Grade SERDES with Bi-directional Side-Channel - ISL76321ARZ-T7A - Renesas Electronics Corporation
Milpitas, CA, USA
16-Bit Long-Reach Video Automotive Grade SERDES with Bi-directional Side-Channel
ISL76321ARZ-T7A
16-Bit Long-Reach Video Automotive Grade SERDES with Bi-directional Side-Channel ISL76321ARZ-T7A
The ISL76321 is a serializer/deseriali zer of LVCMOS parallel video data. The video data presented to the serializer on the parallel LVCMOS bus is serialized into a high-speed differential signal. This differential signal is converted back to parallel video at the remote end by the deserializer. It also transports auxiliary data bi-directionally over the same link during the video vertical retrace interval. I2C bus mastering allows the placement of external slave devices on the remote side of the link. An I2C controller can be placed on either side of the link allowing bidirectional I2C communication through the link to the external devices on the other side. Both chips can be fully configured from a single controller or independently by local controllers.

The ISL76321 is a serializer/deserializer of LVCMOS parallel video data. The video data presented to the serializer on the parallel LVCMOS bus is serialized into a high-speed differential signal. This differential signal is converted back to parallel video at the remote end by the deserializer. It also transports auxiliary data bi-directionally over the same link during the video vertical retrace interval. I2C bus mastering allows the placement of external slave devices on the remote side of the link. An I2C controller can be placed on either side of the link allowing bidirectional I2C communication through the link to the external devices on the other side. Both chips can be fully configured from a single controller or independently by local controllers.

Supplier's Site Datasheet
Serializers, Deserializers - ISL76321ARZ-T7ATR-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
ISL76321ARZ-T7ATR-ND
Serializers, Deserializers ISL76321ARZ-T7ATR-ND
Serializer/Deseriali zer 16/1 Input 1/16 Output 48-QFN (7x7)

Serializer/Deserializer 16/1 Input 1/16 Output 48-QFN (7x7)

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey
Product Category Serdes Serdes
Product Number ISL76321ARZ-T7A ISL76321ARZ-T7ATR-ND
Product Name 16-Bit Long-Reach Video Automotive Grade SERDES with Bi-directional Side-Channel Serializers, Deserializers
I/O Interface I2C LVCMOS
Unlock Full Specs
to access all available technical data

Similar Products

DS92LV0421 10 - 75 MHz Channel Link II Serializer with LVDS Parallel Interface - DS92LV0421SQE/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family CML
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Serializers, Deserializers - ISL34321INZ-T13-ND - DigiKey
Renesas Electronics Corporation
Specs
Package Type TQFP; Other; 48-TQFP Exposed Pad
Pins 48
I/O Interface LVCMOS; LVTTL
View Details
SDI Receivers & Transmitters -  - Semtech Corp.
Specs
Package Type Other (optional feature)
Serial Signal rate 0.2700 to 2.97 Gbps
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DS99R101 3-40MHz DC-Balanced 24-Bit LVDS Serializer - DS99R101VS/NOPB - Texas Instruments
Specs
Package Type Other; TQFP
Logic Family FPD-Link LVDS
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers