Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 9A Die
IC REG BUCK ADJUSTABLE 9A DIE
IC REG BUCK ADJUSTABLE 9A DIE
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL70003ASEHX/SAMPLE | ISL70003ASEHX/SAMPLE | ISL70003ASEHX/SAMPLE |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; Die | ||
| Life Cycle Stage | Active | Active | |
| Output Voltage | 0.6000 to 11.9 volts | 0.6000 volts |