Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 9A 64-BCQFP Exposed Pad
IC REG BUCK ADJ 9A 64CQFP
IC REG BUCK ADJUSTABLE 9A 64CQFP
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL70003ASEHVX | ISL70003ASEHVX | ISL70003ASEHVX |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; 64-BCQFP Exposed Pad | QFP | |
| Life Cycle Stage | Active | Active | |
| Output Voltage | 0.6000 to 11.9 volts | 0.6000 volts |