Manufacturer: Intersil
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1093519-ISL7-2991RHF
Polarity: Negative
Output Type: Adjustable
Number of Pins: 28
Number of Outputs: 1
Output Voltage: -26 V
Categories: PMIC - Voltage Regulators - Linear
Alternative Parts (Cross-Reference): ISL7-2991RHFPROTOISL
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: Yes
Min Operating Temperature: -55 °C
Max Output Current: 1 A
Max Operating Temperature: 125 °C
Reference Voltage: -1.25 V
LDO Regulator Neg -2.25V to -26V 1A 28-Pin CFPAK Product overview: ISL7-2991RHFPROTO from Intersil is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -2.25V, -26V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -2.25V, -26V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ISL7-2991RHFPROT
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1093519-ISL7-2991RHFPROTO | 699-ISL7-2991RHFPROTO |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - ISL7-2991RHFPROTO | -2.25V -26V 1A LDO Voltage Regulator IC |
| Regulator Type | Low Dropout | |
| Output Polarity | Negative | |
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable |
| Special Features | Multiple Outputs |