IC PWM CONTROLLER Product overview: ISL69247IRAZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL69247IRAZ-T can be used for catalog matching and distributor lookup.
Win Source Part Number: 1188710-ISL69247IRAZ
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Package: Tape & Reel (TR)
Standard Package: 4,000
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
Mfr: Renesas Electronics America Inc
Other Names: 20-ISL69247IRAZ-TTR
Base Product Number: ISL69247
IC PWM CONTROLLER
IC PWM CONTROLLER
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 750-ISL69247IRAZ-T | 1188710-ISL69247IRAZ-T | ISL69247IRAZ-T | ISL69247IRAZ-T | ISL69247IRAZ-T |
| Product Name | Power Management IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose | Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators | PMIC - Voltage Regulators - Special Purpose | Special Purpose Regulators |
| Package Type | Other; Tape & Reel (TR) | Other; Tape & Reel (TR) |