ISL69243IRAZ-TR5868 -- PMIC - VOLTAGE REGULATORS - SPECIAL PURPOSE
Renesas Electronics Corporation
PMIC - Voltage Regulators - Special Purpose
ISL69243IRAZ-TR5868
Description
IC PWM CONTROLLER 32QFN
-
Lingto Electronic Limited
Datasheet
Description
IC PWM CONTROLLER 32QFN
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Voltage Regulators |
|
Product Number
|
ISL69243IRAZ-TR5868 |
|
Product Name
|
PMIC - Voltage Regulators - Special Purpose |
|
Regulator Category
|
PMIC - Voltage Regulators - Special Purpose
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Regulator Category
Linear
Package Type
Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT
2.8 amps
View Details
Package Type
Other; Reel - TR
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Package Type
Other; Tape & Reel (TR)
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Regulator Category
Linear
Package Type
SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature
-20 to 70 C (-4 to 158 F)
View Details