ISL69243IRAZ-T -- INTEGRATED CIRCUITS (ICS) - POWER MANAGEMENT (PMIC) - SPECIAL PURPOSE REGULATORS
Renesas Electronics Corporation
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
ISL69243IRAZ-T
Description
IC PWM CONTROLLER
-
ODG (Origin Data Global)
-
Lingto Electronic Limited
Datasheet
Description
IC PWM CONTROLLER
Datasheet
Suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
ISL69243IRAZ-T
Supplier's Site
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Voltage Regulators |
IC Linear Voltage Regulators |
IC Voltage Regulators |
|
Product Number
|
ISL69243IRAZ-T |
ISL69243IRAZ-T |
ISL69243IRAZ-T |
|
Product Name
|
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators |
Special Purpose Regulators |
PMIC - Voltage Regulators - Special Purpose |
|
Regulator Category
|
|
|
PMIC - Voltage Regulators - Special Purpose
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Package Type
Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT
2.5 amps
VIN
3 to 5.5 volts
View Details
2 suppliers
Output Polarity
Positive
Output Voltage Type
Fixed
Package Type
Other; μmax
View Details
Package Type
SOIC; Other; 8-SOIC (0.295", 7.50mm Width)
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details