ISL69242IRAZ-T -- PMIC - VOLTAGE REGULATORS - SPECIAL PURPOSE
Renesas Electronics Corporation
PMIC - Voltage Regulators - Special Purpose
ISL69242IRAZ-T
Description
IC PWM CONTROLLER
-
Lingto Electronic Limited
Datasheet
Description
IC PWM CONTROLLER
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Voltage Regulators |
|
Product Number
|
ISL69242IRAZ-T |
|
Product Name
|
PMIC - Voltage Regulators - Special Purpose |
|
Regulator Category
|
PMIC - Voltage Regulators - Special Purpose
|
Unlock Full Specs
to access all available technical data
Similar Products
Regulator Category
Switching
Output Voltage Type
Adjustable / Variable
Package Type
SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details
2 suppliers
Allegro MicroSystems Inc.
Regulator Category
Linear
Package Type
SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT
1.5 amps
View Details
Regulator Category
Low dropout voltage
Output Voltage Type
Fixed; Adjustable / Variable
Package Type
SOIC; Other; Soic
View Details