Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - Special Purpose - ISL69158IRAZ ISL69158IRAZ

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875770-ISL69158IRAZ Operating Temperature Range: -40°C ~ 85°C Features: series Controller, Intel IMVP8, VR13, VR13.HC Voltage Regulator IC 2 Output 48-QFN (6x6) Package: 48-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ISL69158 Categories: Integrated Circuits (ICs) Case / Package: 48-QFN (6x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875770-ISL69158IRAZ Operating Temperature Range: -40°C ~ 85°C Features: series Controller, Intel IMVP8, VR13, VR13.HC Voltage Regulator IC 2 Output 48-QFN (6x6) Package: 48-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ISL69158 Categories: Integrated Circuits (ICs) Case / Package: 48-QFN (6x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL69158IRAZ - 875770-ISL69158IRAZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL69158IRAZ
875770-ISL69158IRAZ
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL69158IRAZ 875770-ISL69158IRAZ
Manufacturer: Renesas Electronics America Win Source Part Number: 875770-ISL69158IRAZ Operating Temperature Range: -40°C ~ 85°C Features: series Controller, Intel IMVP8, VR13, VR13.HC Voltage Regulator IC 2 Output 48-QFN (6x6) Package: 48-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ISL69158 Categories: Integrated Circuits (ICs) Case / Package: 48-QFN (6x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 875770-ISL69158IRAZ
Operating Temperature Range: -40°C ~ 85°C
Features: series Controller, Intel IMVP8, VR13, VR13.HC Voltage Regulator IC 2 Output 48-QFN (6x6)
Package: 48-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISL69158
Categories: Integrated Circuits (ICs)
Case / Package: 48-QFN (6x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-ISL69158IRAZ
Power Management IC 750-ISL69158IRAZ
VR13 HC 6+1 PHASE DIGITAL CONTRO Product overview: ISL69158IRAZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL69158IRAZ can be used for catalog matching and distributor lookup.

VR13 HC 6+1 PHASE DIGITAL CONTRO Product overview: ISL69158IRAZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL69158IRAZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
ISL69158IRAZ
Switching Controllers ISL69158IRAZ
Switching Controllers VR13 over clock 6+1 gital Controller ,48

Switching Controllers VR13 over clock 6+1 gital Controller ,48

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - ISL69158IRAZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL69158IRAZ
PMIC - Voltage Regulators - Special Purpose ISL69158IRAZ
VR13 HC 6+1 PHASE DIGITAL CONTRO

VR13 HC 6+1 PHASE DIGITAL CONTRO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number 875770-ISL69158IRAZ 750-ISL69158IRAZ ISL69158IRAZ ISL69158IRAZ
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - ISL69158IRAZ Power Management IC Switching Controllers PMIC - Voltage Regulators - Special Purpose
Package Type Other; 48-QFN (6x6) Other; Tape & Reel (TR) Other; 48-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data