AMD X+Y 7 PHASE DIGI CONTLR 48LD Product overview: ISL69147IRAZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL69147IRAZ can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 875769-ISL69147IRAZ
Operating Temperature Range: -40°C ~ 85°C
Features: series Controller, AMD SVI2 Voltage Regulator IC 2 Output 48-QFN (6x6)
Package: 48-VFQFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: ISL69147
Categories: Integrated Circuits (ICs)
Case / Package: 48-QFN (6x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
AMD X+Y 7 PHASE DIGI CONTLR 48LD
Switching Controllers AMD X+Y 7 Phase Digital Controller ,48ld 6x6 QFN, BULK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 750-ISL69147IRAZ | 875769-ISL69147IRAZ | ISL69147IRAZ | ISL69147IRAZ |
| Product Name | Power Management IC | PMIC - PMIC - Voltage Regulators - Special Purpose - ISL69147IRAZ | PMIC - Voltage Regulators - Special Purpose | Switching Controllers |
| Package Type | Other; Tray | Other; 48-QFN (6x6) | Other; 48-VFQFN Exposed Pad |