Manufacturer: Renesas Electronics America
Win Source Part Number: 921947-ISL69147IRAZ-
Operating Temperature Range: -40°C ~ 85°C
Features: series Controller, AMD SVI2 Voltage Regulator IC 2 Output 48-QFN (6x6)
Package: 48-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISL69147
Categories: Integrated Circuits (ICs)
Case / Package: 48-QFN (6x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
AMD X+Y 7 PHASE DIGI CONT 48LD 6 Product overview: ISL69147IRAZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL69147IRAZ-T can be used for catalog matching and distributor lookup.
AMD X+Y 7 PHASE DIGI CONT 48LD 6
AMD X+Y 7 PHASE DIGI CONT 48LD 6
Switching Controllers AMD X+Y 7 Phase Digital Controller ,48ld 6x6 QFN, T&R
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 921947-ISL69147IRAZ-T | 750-ISL69147IRAZ-T | ISL69147IRAZ-T | ISL69147IRAZ-T | ISL69147IRAZ-T |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - ISL69147IRAZ-T | Power Management IC | PMIC - Voltage Regulators - Special Purpose | Special Purpose Regulators | Switching Controllers |
| Package Type | Other; 48-QFN (6x6) | Other; Tape & Reel (TR) | Other; 48-VFQFN Exposed Pad | Other; 48-VFQFN Exposed Pad | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Output Voltage | 0.0 to 3.05 volts | ||||
| IOUT | 450 amps |