Renesas Electronics Corporation Pwm Controller, 7 Phase, 1Mhz, Qfn-48; Input Voltage Renesas ISL69138IRAZ-T7A

Description
PWM CONTROLLER, 7 PHASE, 1MHZ, QFN-48; Input Voltage:-; Output Voltage:3.05V; Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:25V; Controller IC Case Style:QFN ; No. of Pins:48Pins; Frequency:1MHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, 7 PHASE, 1MHZ, QFN-48; Input Voltage:-; Output Voltage:3.05V; Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:25V; Controller IC Case Style:QFN ; No. of Pins:48Pins; Frequency:1MHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 7 Phase, 1Mhz, Qfn-48; Input Voltage Renesas - 33AC4631 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 7 Phase, 1Mhz, Qfn-48; Input Voltage Renesas
33AC4631
Pwm Controller, 7 Phase, 1Mhz, Qfn-48; Input Voltage Renesas 33AC4631
PWM CONTROLLER, 7 PHASE, 1MHZ, QFN-48; Input Voltage:-; Output Voltage:3.05V; Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:25V; Controller IC Case Style:QFN ; No. of Pins:48Pins; Frequency:1MHz; Product Range:- RoHS Compliant: Yes

PWM CONTROLLER, 7 PHASE, 1MHZ, QFN-48; Input Voltage:-; Output Voltage:3.05V; Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:25V; Controller IC Case Style:QFN ; No. of Pins:48Pins; Frequency:1MHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 33AC4631
Product Name Pwm Controller, 7 Phase, 1Mhz, Qfn-48; Input Voltage Renesas
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

AC Motor Control System - IMPULSE®•G+ Mini - Columbus McKinnon Corporation
Specs
Setup Other; 120 Volt control voltage interface card
Operating Mode Other; Pulse feedback
Communication Ethernet (optional feature); RS422; RS485
View Details
DC Motor Controller - M701 - Sensata Technologies
Sensata Technologies
Specs
Communication MOSFET
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Input 24 volts
View Details
Speed Controller/Universal ESC for Sensored BLDC Motor - S17-112503H - Constar Motion Co., Ltd
Specs
Motor / System DC Brushless
DC Input 11 to 25 volts
Continuous Current 3 amps
View Details