VR13 X+Y 4 PHASE DIGITAL CONTROL Product overview: ISL69133IRAZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL69133IRAZ can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 875765-ISL69133IRAZ
Operating Temperature Range: -40°C ~ 85°C
Features: series Controller, Intel IMVP8, VR13 Voltage Regulator IC 2 Output 40-TQFN (5x5)
Package: 40-WFQFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: ISL69133
Categories: Integrated Circuits (ICs)
Case / Package: 40-TQFN (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Switching Controllers Galvanically isolate ital Controller with
VR13 X+Y 4 PHASE DIGITAL CONTROL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 750-ISL69133IRAZ | 875765-ISL69133IRAZ | ISL69133IRAZ | ISL69133IRAZ |
| Product Name | Power Management IC | PMIC - PMIC - Voltage Regulators - Special Purpose - ISL69133IRAZ | Switching Controllers | PMIC - Voltage Regulators - Special Purpose |
| Package Type | Other; Tray | Other; 40-TQFN (5x5) | Other; 40-WFQFN Exposed Pad |