PWM CONTROLLER, 4 PHASE, 1MHZ, TQFN-40; Input Voltage:-; Output Voltage:3.05V; Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:25V; Controller IC Case Style:TQFN; No. of Pins:40Pins; Frequency:1MHz; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Motor Controllers |
| Product Number | 33AC4630 |
| Product Name | Pwm Controller, 4 Phase, 1Mhz, Tqfn-40; Input Voltage Renesas |
| Product | Pulse Width Modulation Drive |